EN
  • EN
  • DE

TL16C550DIPTRG4

Part No TL16C550DIPTRG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 2.25 V to 5.5 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 212947-TL16C550DIPTRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C550DIPTRG4 CAD Model

Description

The TL16C550DIPTRG4 is a high-performance UART (Universal Asynchronous Receiver/Transmitter) Interface Integrated Circuit from Texas Instruments, designed to meet the communication requirements for a broad range of applications. This IC provides enhanced UART functions with a 16-byte FIFO to significantly reduce the load on the system CPU, making it an ideal solution for systems with heavy data communication needs.

Key Features

  • Integrated FIFOs: Equipped with 16-byte FIFOs for both transmit and receive operations, the TL16C550DIPTRG4 ensures smooth data flow and improved data throughput, reducing the number of interrupts presented to the CPU.
  • Programmable Baud Rate: The device supports a wide range of baud rates, allowing for flexible data communication speeds to match specific application requirements.
  • Automatic Hardware and Software Flow Control: This feature enables the UART to automatically control data flow, preventing data loss and ensuring data integrity during transmission.
  • Modem Control Functions: The TL16C550DIPTRG4 supports a full set of modem control functions, making it suitable for modem interface applications.
  • Flexible Character Formatting: Supports 5-, 6-, 7-, or 8-bit character lengths, 1 or 2 stop bit selection, and even, odd, or no-parity bit generation and detection.
  • Industrial Temperature Range: This device operates reliably across a wide temperature range, making it suitable for industrial applications.

Applications

The TL16C550DIPTRG4 is versatile and can be used in a variety of applications including:

  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals
  • Network Equipment
  • Computer Peripheral Interface
  • Embedded Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TL16C550DIPTRG4 is no exception. This product is designed and tested to meet high standards, ensuring consistent performance and dependability for critical communication systems.

Package and Availability

The TL16C550DIPTRG4 is available in a 48-pin DIP (Dual In-line Package) making it easy to integrate into a variety of circuit boards. For availability, pricing, and ordering information, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
OCTAL UART
Lowest to $58.6467
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6277 $57.7662
13+ $7.8997 $102.6961
20+ $7.6528 $153.0560
28+ $7.4060 $207.3680
35+ $7.1591 $250.5685
47+ $6.4185 $301.6695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess