EN
  • EN
  • DE

TL16C2550PFB

Part No TL16C2550PFB
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUAL UART 1.8-5V FIFO 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Features Internal Oscillator
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 1.5Mbps
Supply Voltage - Operating 1.8 V to 5 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 081388-TL16C2550PFB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C2550PFB CAD Model

Description

Introducing the TL16C2550PFB Dual UART from Texas Instruments

The TL16C2550PFB is a highly-integrated dual Universal Asynchronous Receiver/Transmitter (UART) designed by the renowned semiconductor company, Texas Instruments. This device is an exceptional solution for designers who require efficient serial communication in their applications, with an emphasis on reliability and performance. The TL16C2550PFB is part of the TL16C2550 series, which is known for providing enhanced features over standard UARTs.

Key Features

  • Dual Channel: It houses two independent UART channels, each capable of handling serial data communication efficiently. This allows for simultaneous data processing on two fronts, making it highly suitable for complex tasks.
  • Programmable Baud Rate: The baud rate is programmable and supports a wide range of frequencies, ensuring compatibility with various communication standards and flexibility in system design.
  • FIFO Buffers: Each UART channel is equipped with 16-byte FIFO buffers to enhance data throughput and reduce the overhead on the host processor, which is particularly beneficial in multitasking environments.
  • Automatic Flow Control: The device supports automatic hardware and software flow control, which helps prevent data loss during high-speed communication.
  • Modem Control: It features complete modem control capability, allowing it to be used in applications that require remote communication.
  • Flexible Character Formatting: The TL16C2550PFB provides a range of character formats, including 5, 6, 7, or 8-bit characters with even, odd, or no-parity bit generation and detection.

Applications

The TL16C2550PFB is ideal for various applications where efficient and reliable serial communication is crucial. It is commonly used in:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Telecommunications systems

Package and Quality

The device comes in a 48-pin LQFP (Low-profile Quad Flat Package), which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TL16C2550PFB is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance.

In summary, the TL16C2550PFB from Texas Instruments is a versatile and powerful dual UART, perfect for applications requiring high-speed serial data communication with robust features for data integrity and flow control.

You May Also Be Interested in

Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
MaxLinear Inc
IC UART FIFI DUAL 44LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4004 $51.8028
17+ $6.0722 $103.2274
26+ $5.8824 $152.9424
36+ $5.6927 $204.9372
46+ $5.5029 $253.1334
61+ $4.9336 $300.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess