EN
  • EN
  • DE

TMDXICE3359

Part No TMDXICE3359
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description INDUSTRIAL COMM ENGINE AM3359 / AM3359 Industrial Comm Engine Sitara™ ARM® Cortex®-A8 MPU Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Sitara™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor ARM® Cortex®-A8
Platform Industrial Comm Engine
Utilized IC / Part AM3359
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDX
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8473.30.1180
Win Source Part Number 1341774-TMDXICE3359
Ultra Librarian 3D Model Ultra Librarian TMDXICE3359 CAD Model

Description

The TMDXICE3359 from Texas Instruments is a high-performance, industrial communication engine that is designed to meet the intensive demands of modern industrial networks. This innovative product is built around the powerful Sitara™ AM3359 processor, which combines the flexibility of a 32-bit ARM Cortex-A8 core with a rich set of peripherals, making it an ideal solution for a wide array of industrial applications.

Key Features:

  • Processor: The core of the TMDXICE3359 is the Sitara™ AM3359 ARM Cortex-A8 processor that operates at speeds up to 1 GHz, providing a robust platform for processing and control tasks.
  • Memory: It includes an onboard DDR3 memory, which offers high-speed data storage and efficient access, crucial for real-time applications.
  • Connectivity: With its dual Ethernet MACs, the TMDXICE3359 supports a variety of industrial communication protocols, including EtherCAT, PROFINET, Ethernet/IP, and Modbus, among others.
  • Expansion: The module provides a range of expansion options through its high-density connectors, enabling additional interfaces and custom expansion boards.
  • Software Support: Texas Instruments supports the TMDXICE3359 with a comprehensive software development kit (SDK), which includes drivers, middleware, and example applications to accelerate development time.

Applications:

The TMDXICE3359 is versatile and can be used in various industrial applications such as:

  • Industrial automation and control systems
  • Human Machine Interface (HMI)
  • Industrial communication gateways
  • Factory automation
  • Building automation

Why Choose TMDXICE3359?

With its robust processing capabilities, extensive connectivity options, and comprehensive software support, the TMDXICE3359 is an excellent choice for developers and engineers looking to create efficient, reliable, and high-performance industrial systems. The integration of the Sitara™ AM3359 processor ensures that this module can handle complex tasks while maintaining low power consumption, making it an eco-friendly choice for sustainable industrial solutions.

You May Also Be Interested in

Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess