EN
  • EN
  • DE

CDCL1810ARGZR

Part No CDCL1810ARGZR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:10 650MHZ 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input LVDS
Output CML
Maximum Input Frequency 650MHz
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 1028736-CDCL1810ARGZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCL1810ARGZR CAD Model

Description

Product Overview: CDCL1810ARGZR from Texas Instruments

The CDCL1810ARGZR is a high-performance, low-jitter clock generator from Texas Instruments, designed to meet the stringent requirements of today's high-speed communication systems and data converters. This device is a part of TI's clock and timing solutions, which are known for their reliability and precision.

Equipped with a flexible architecture, the CDCL1810ARGZR can generate up to ten configurable output clocks from a single input reference clock. The input clock can range from 10 MHz to 800 MHz, making it suitable for a variety of applications. The output clocks can be programmed to different frequencies, allowing for compatibility with various interface standards.

This clock generator features low additive jitter, typically less than 0.5 ps RMS (root mean square), which is crucial for maintaining signal integrity in high-speed data communications. The low jitter ensures minimal data transmission errors and optimizes system performance by providing stable clock signals to synchronize data transfers.

The CDCL1810ARGZR operates with a 3.3V supply voltage and has an operational temperature range of -40°C to 85°C, making it robust enough for use in various environments. Its power-down feature helps conserve energy when the device is not in use, contributing to power-efficient designs.

Available in a compact, surface-mount 64-VFQFN (Very Fine Quad Flat No-Lead) package, the CDCL1810ARGZR is designed for space-constrained applications. It is commonly used in telecommunications equipment, networking devices, data acquisition systems, and digital video applications.

For ease of integration, the device is supported by TI's user-friendly configuration software, which simplifies the design process. Engineers can quickly set up the clock generator to meet their specific requirements without the need for extensive programming knowledge.

In summary, the CDCL1810ARGZR from Texas Instruments is a versatile, high-performance clock generator that offers low jitter, multiple output frequencies, and a user-friendly interface, making it an excellent choice for designers looking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.9755
Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess