EN
  • EN
  • DE

TL16C2550IPFB

Part No TL16C2550IPFB
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description 2.5-V to 5-V DUAL UART WITH 16-BYTE FIFOS | IC DUAL UART 16BYTE FIFO 48-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Features Internal Oscillator
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Maximum) 1.5Mbps
Supply Voltage (V) 1.8V ~ 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Style SMD
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number TL16C2550
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1268077-TL16C2550IPFB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C2550IPFB CAD Model

Description

Product Overview: TL16C2550IPFB by Texas Instruments

The TL16C2550IPFB is a remarkable dual universal asynchronous receiver-transmitter (UART) integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This product is designed to meet the needs of complex communication systems requiring reliable data exchange, offering a versatile solution for serial communication in embedded systems.

At its core, the TL16C2550IPFB provides two independent UART channels, each capable of handling serial data rates up to 3 Mbps. This makes it an ideal choice for high-speed data communication in industrial, telecommunications, and networking applications. The device operates on a 5V power supply, ensuring compatibility with a wide range of legacy systems and new designs alike.

The TL16C2550IPFB features a 44-pin LQFP (Low-profile Quad Flat Package) that provides a compact footprint, suitable for space-constrained applications. Each UART channel includes a 16-byte FIFO (First In, First Out) buffer, which significantly reduces the overhead on the host processor by allowing the storage of multiple characters during high-speed data transfers. This buffering capability ensures smoother data flow and increased reliability in systems that cannot afford data loss or delays.

The device supports a broad array of serial data formats, including 5, 6, 7, or 8 data bits, 1 or 2 stop bits, and even or odd parity. Such flexibility allows the TL16C2550IPFB to be easily integrated into various communication protocols without the need for additional hardware. Furthermore, it includes modem control capabilities, which are essential for establishing and maintaining communication links in modem-based applications.

Texas Instruments has designed the TL16C2550IPFB with power management in mind. The device includes a sleep mode feature that reduces power consumption when the UART is not actively transmitting or receiving data, making it a power-efficient choice for portable and battery-powered devices.

In summary, the TL16C2550IPFB from Texas Instruments is a robust, feature-rich UART solution that delivers high-speed data transmission, versatile data format support, and effective power management. It's an excellent choice for designers looking to implement reliable serial communication in their next project.

You May Also Be Interested in

NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
NXP / Nexperia
IC UART DUAL W/FIFO 56-TSSOP
Need more? Email Us
MaxLinear Inc
IC DUART 2.25 - 3.63V 48TQFP
Need more? Email Us
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6396 $51.1680
195+ $0.5248 $102.3360
300+ $0.5084 $152.5200
410+ $0.4920 $201.7200
530+ $0.4756 $252.0680
705+ $0.4264 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess