The TPA4861D from Texas Instruments is a high-fidelity audio power amplifier designed to provide a seamless audio experience for a wide range of consumer electronics. This efficient class AB amplifier is capable of delivering 1.1 watts of continuous RMS power into an 8-ohm load with less than 0.5% THD+N from a 5-volt power supply, making it an ideal choice for portable and compact audio applications.
Key Features:
- Power Output: Delivers 1.1W into 8 ohms with low distortion.
- Supply Voltage: Operates from a 5V supply, making it suitable for battery-powered devices.
- Efficiency: Class AB operation ensures high-quality audio reproduction with better efficiency.
- Low THD+N: Maintains a Total Harmonic Distortion plus Noise (THD+N) of less than 0.5%, ensuring clear and clean audio.
- Shutdown Feature: Includes a shutdown function that reduces supply current to 0.7 µA, enhancing battery life.
- Surface-Mount Package: Available in an 8-pin surface-mount package that is conducive to space-sensitive designs.
Applications:
The TPA4861D is versatile and can be used in a variety of audio applications. Its compact size and high efficiency make it particularly suitable for:
- Portable and miniaturized audio devices such as MP3 players and portable speakers.
- Desktop and laptop computers for enhanced multimedia experience.
- Small home audio systems where space is at a premium.
- Battery-powered toys and games that require sound amplification.
Quality and Reliability:
As with all Texas Instruments products, the TPA4861D is manufactured to the highest quality standards. Customers can expect reliable performance and durability, ensuring a long-lasting audio solution for their products. For detailed specifications, application notes, and design resources, please visit the Texas Instruments website.