EN
  • EN
  • DE

SCC2698BC1A84,512

Part No SCC2698BC1A84,512
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description UART Interface IC 8CH. UART ENHANCED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Number of Channels 8 Channel
Data Rate 115.2 kb/s
Supply Voltage - Max 5.25 V
Supply Voltage - Min 4.75 V
Operating Supply Current 30 mA
Minimum Operating Temperature 0 C
Maximum Operating Temperature + 70 C
Mounting Style SMD/SMT
Package / Case PLCC-84
Packaging Tube
Height 4.06 mm
Length 29.41 mm
Type UART
Width 29.41 mm
Brand NXP Semiconductors
Moisture Sensitive Yes
Operating Supply Voltage 5 V
Product Type UART Interface IC
Standard Pack Qty 420
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian SCC2698BC1A84,512 CAD Model

Description

The SCC2698BC1A84,512 is a state-of-the-art octal universal asynchronous receiver-transmitter (UART) designed and manufactured by NXP Semiconductors. This integrated circuit is engineered to facilitate serial communication in a wide array of computing and communication systems. With its robust feature set and high level of integration, it is an ideal choice for applications requiring multiple UART channels.

Key Features

  • Multiple Channels: The SCC2698BC1A84,512 provides eight independent UART channels, making it highly suitable for systems that require serial I/O expansion.
  • Programmable Baud Rates: Each UART is capable of supporting a wide range of baud rates, which can be programmed according to the requirements of the communication system.
  • FIFO Buffers: Integrated FIFO buffers for each channel help to streamline data handling, reduce CPU overhead, and improve system efficiency.
  • Flexible Data Format: Users can configure the data format with 5, 6, 7, or 8 data bits, 1 or 2 stop bits, and even or odd parity for versatile communication protocols.
  • Modem Control Interface: The device includes a full modem control interface, allowing for direct connection to and control of modem hardware.
  • Low Power Consumption: Designed with power efficiency in mind, the SCC2698BC1A84,512 is suitable for applications where power conservation is crucial.

Applications

The SCC2698BC1A84,512 is versatile and can be used in a variety of applications, such as:

  • Industrial control systems
  • Networking equipment
  • Point-of-sale terminals
  • Data acquisition systems
  • Telecommunication infrastructure

Technical Specifications

The SCC2698BC1A84,512 operates over a wide temperature range and comes in a PLCC-52 packaging. It is compatible with 5V power supplies and includes additional features such as an on-chip oscillator and a character error detection circuit to ensure reliable communication.

For developers and system integrators looking for a reliable multi-channel UART solution, the SCC2698BC1A84,512 from NXP offers a perfect blend of performance, flexibility, and efficiency.

You May Also Be Interested in

NXP / Nexperia
IC UART DUAL W/FIFO 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC UART DUAL W/FIFO 48HVQFN
Need more? Email Us
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess