EN
  • EN
  • DE

TL080IP

Part No TL080IP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description JFET-INPUT OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267962-TL080IP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL080IP CAD Model

Description

The TL080IP is a high-performance operational amplifier (op-amp) from the renowned semiconductor manufacturer, Texas Instruments. This versatile component is designed to cater to a wide array of applications requiring a balance between cost and performance. It finds its use in professional audio equipment, instrumentation, active filters, and many other analog circuits.

Key Features

  • Wide Gain Bandwidth: The TL080IP offers a substantial gain bandwidth product of 3 MHz, making it suitable for applications that demand a high rate of signal amplification over a broad frequency range.
  • High Slew Rate: With a slew rate of 13 V/μs, this op-amp is capable of handling rapid changes in the input signal without significant distortion, which is crucial for high-speed signal processing.
  • JFET Input Stage: The JFET (Junction Field-Effect Transistor) input stage provides high input impedance, reducing the loading effect on the source circuit and ensuring better signal integrity.
  • Low Input Bias Current: The low input bias current of the TL080IP minimizes errors in applications with high source impedances, making it ideal for precision analog tasks.
  • Dual Supply Operation: It operates effectively with dual power supplies ranging from ±5V to ±15V, offering designers flexibility in various circuit configurations.

Applications

The TL080IP's combination of features makes it a suitable choice for a variety of applications:

  • Audio Processing Circuits
  • Active Filters and Equalizers
  • Analog Signal Conditioning
  • Integration and Differentiation Circuits
  • Data Acquisition Systems

Package and Reliability

The TL080IP comes in a standard 8-pin plastic DIP (Dual In-line Package), which is both durable and easy to handle in PCB design and prototyping. Texas Instruments ensures high reliability and performance consistency, making the TL080IP a trusted choice for both hobbyists and professional engineers alike.

Conclusion

Whether you're designing a sophisticated audio interface, constructing a precision filter, or developing an analog processing unit, the TL080IP operational amplifier from Texas Instruments offers a reliable and cost-effective solution that does not compromise on quality and performance.

You May Also Be Interested in

Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Samsung
Need more? Email Us
Silergy Corp
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Toshiba Semiconductor and Storage
Lowest to $69.2099
Spansion
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess