EN
  • EN
  • DE

ST62T00CN3

Part No ST62T00CN3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8 Bit ST6 Microcontroller with 4x8-bitADC 1x8-bit TIMER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SSOP
Data Bus Width 8 b
Max Frequency 8 MHz
Max Operating Temperature 125 °C
Max Power Dissipation 500 mW
Memory Size 1 kB
Memory Type EPROM
Min Operating Temperature -40 °C
Number of Programmable I/O 9
Number of Timers/Counters 1
Radiation Hardening No
RAM Size 64 B
RoHS Compliant
Win Source Part Number 1162063-ST62T00CN3
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T00CN3 CAD Model

Description

ST62T00CN3 Microcontroller - STMicroelectronics

The ST62T00CN3 is a versatile 8-bit microcontroller from STMicroelectronics, designed to offer a highly integrated solution for embedded control applications. This product is part of the ST62xx series, which is renowned for its robust architecture, wide range of features, and flexibility, making it suitable for a variety of uses, including industrial control systems, automotive applications, and consumer electronics.

Key Features

  • 8-bit MCU Core: The ST62T00CN3 is built around a high-performance 8-bit CPU, providing efficient processing capabilities for control-oriented tasks.
  • EPROM Memory: It comes with onboard EPROM, allowing for flexible and reprogrammable storage of application code.
  • Integrated Oscillator: An internal RC oscillator eliminates the need for external clock components, saving space and cost.
  • Low Power Consumption: Designed for power-sensitive applications, it features several power-saving modes to reduce overall energy usage.
  • I/O Ports: Multiple general-purpose I/O ports enable the microcontroller to interface with a wide range of peripherals and sensors.
  • Robust Temperature Range: The ST62T00CN3 operates effectively across a wide temperature range, ensuring reliability in harsh environments.

Applications

The flexibility and feature set of the ST62T00CN3 make it an ideal choice for a multitude of applications, including:

  • Automotive control units
  • Home appliances and consumer electronics
  • Industrial automation and process control
  • Smart sensors and actuators
  • Personal healthcare devices

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The ST62T00CN3 is backed by rigorous testing and validation processes, ensuring reliable performance for critical applications. Additionally, ST provides extensive technical support and documentation, making the integration of the ST62T00CN3 into your projects as seamless as possible.

For more information on programming, integration, and specifications, customers can access a wide range of resources, including datasheets, application notes, and development tools, directly from the STMicroelectronics website.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess