EN
  • EN
  • DE

2SC5508

Part No 2SC5508
Manufacturer NEC
Catalog Hard To Find
Description NPN SILICON RF TRANSISTOR FOR LOW NOISE, HIGH-GAIN AMPLIFICATION FLAT-LEAD 4-PIN THIN SUPER MINI-MOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1125966-2SC5508
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5508 CAD Model

Description

The 2SC5508 is a silicon NPN epitaxial planar transistor manufactured by NEC. It is designed for low noise amplifier applications in the VHF and UHF bands. This transistor is commonly used in tuner circuits, front-end amplifiers, and other high-frequency, low-noise circuits.

Applications:

  • VHF/UHF Low Noise Amplifiers: Used in the front-end of VHF and UHF receivers for low noise amplification.
  • Tuner Circuits: Employed in tuner circuits for amplifying weak signals with minimal noise.
  • Satellite Receivers: Utilized in satellite receivers to boost the signal from the LNB.
  • Communication Equipment: Used in communication equipment such as radio transceivers for improving sensitivity.
  • Spectrum Analyzers: Incorporated in spectrum analyzers to amplify weak signals for analysis.
  • RF Front-Ends: Applied as the first stage in RF front-ends for enhancing signal reception.

Features:

  • Low Noise Figure: Offers a very low noise figure for minimal signal degradation.
  • High Gain: Provides high gain amplification for weak signals.
  • High Transition Frequency: Features a high transition frequency for VHF/UHF operation.
  • Small Package: Available in a small package for compact circuit designs.
  • NPN Transistor: NPN polarity for standard circuit configurations.
  • Silicon Epitaxial Planar: Manufactured using silicon epitaxial planar technology for high performance.

Benefits:

  • Improved Signal Reception: Low noise figure enhances the sensitivity of receivers.
  • Enhanced System Performance: High gain boosts weak signals for improved performance.
  • Compact Design: Small package allows for compact circuit designs.
  • Reliable Operation: Designed for reliable operation in demanding environments.
  • Versatile Application: Suitable for a wide range of VHF/UHF low noise amplifier applications.
  • Stable Amplification: Provides stable amplification under varying signal conditions.

Additional Details:

The 2SC5508 transistor is typically available in a small surface-mount package (e.g., SOT-343). It is designed for optimized performance in low noise amplifier applications. The low noise figure and high gain characteristics, combined with its compact size, make it a popular choice for front-end amplifiers and tuner circuits in VHF and UHF systems.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess