EN
  • EN
  • DE
  • IT

TL072MJG

Part No TL072MJG
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-NOISE JFET-INPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267938-TL072MJG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL072MJG CAD Model

Description

The TL072MJG is a high-performance, JFET-input operational amplifier from the reputable manufacturer Texas Instruments. This device is designed to offer low input bias and offset currents, coupled with low noise and high speed, making it an ideal choice for a wide range of applications including high-fidelity audio, instrumentation, and other analog circuits.

Key Features

  • Low Power Consumption: The TL072MJG is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • High Input Impedance: The JFET inputs provide high input impedance, ensuring minimal loading on the source circuit.
  • Low Noise: With its low-noise characteristics, the TL072MJG is perfect for audio preamplifiers and other noise-sensitive applications.
  • Wide Bandwidth: The device offers a wide bandwidth, which is essential for high-speed signal processing.
  • Offset Voltage Adjustment: It includes options for external offset voltage adjustment for applications requiring precision tuning.

Applications

The TL072MJG can be utilized in a variety of applications, including:

  • Audio Processing Circuits
  • Active Filters
  • Sample and Hold Circuits
  • Operational Amplifiers
  • Integrators or Differentiators
  • Instrumentation Amplifiers

Product Specifications

The TL072MJG comes in a robust package and is characterized by the following specifications:

  • Supply Voltage Range: ±7V to ±15V
  • Input Offset Voltage: Typically 3 mV
  • Input Bias Current: Typically 30 pA
  • Slew Rate: Typically 13 V/µs
  • Input Noise Voltage: Typically 18 nV/√Hz at 1 kHz

With its combination of features, the TL072MJG from Texas Instruments is a versatile component that enhances the performance and reliability of a broad spectrum of electronic systems.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6727 $56.0181
7+ $15.3212 $107.2484
11+ $14.8425 $163.2675
14+ $14.3637 $201.0918
19+ $13.8849 $263.8131
25+ $12.4485 $311.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess