EN
  • EN
  • DE
  • IT

TL031ACP

Part No TL031ACP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ENHANCED-JFET LOW-POWER LOW-OFFSET OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267800-TL031ACP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL031ACP CAD Model

Description

The TL031ACP is a precision operational amplifier (op-amp) from Texas Instruments, designed to cater to a broad spectrum of electronic applications requiring high accuracy and stability. This component is part of the TL03x series, which is known for its low input bias and offset currents, as well as a low offset voltage that makes it ideal for high-performance applications.

Key Features

  • Low Offset Voltage: The TL031ACP offers an impressive low offset voltage, which ensures minimal error in amplification, making it suitable for precision applications.
  • Low Input Bias Current: With a low input bias current, this op-amp reduces the impact on the signal source, preserving signal integrity.
  • High Gain Bandwidth Product: The device features a high gain bandwidth product, which allows it to maintain its gain over a wide range of frequencies.
  • Low Power Consumption: Designed for efficiency, the TL031ACP operates with low power consumption, making it ideal for battery-powered devices.
  • Wide Supply Range: It can operate across a wide range of power supply voltages, accommodating various applications and system designs.

Applications

The TL031ACP is versatile and can be used in numerous electronic circuits. Its precision and stability make it an excellent choice for:

  • Instrumentation amplifiers
  • Analog-to-digital converters
  • Data acquisition systems
  • Active filters
  • Industrial controls
  • Professional audio equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL031ACP is no exception. It undergoes rigorous testing and quality control measures to ensure reliability and performance in the most demanding conditions. The TL031ACP is available in a PDIP-8 package, ensuring easy integration into a wide range of circuit boards and systems.

Whether you're designing precision instrumentation or looking for a reliable op-amp for your audio applications, the TL031ACP from Texas Instruments offers the performance and reliability you need to ensure your project's success.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess