EN
  • EN
  • DE

TIL38

Part No TIL38
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001146-TIL38
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIL38 CAD Model

Description

The TIL38 is a high-performance infrared emitter designed by Texas Instruments, tailored for a wide range of applications that require efficient non-visible light emission. This component is a crucial element in systems that rely on infrared for communication, sensing, and control.

Key Features

  • High Power Output: The TIL38 is capable of emitting intense infrared light, which is essential for long-range communication and effective sensing capabilities.
  • Peak Wavelength: Its peak wavelength of 940nm ensures that the emission is in the infrared spectrum, which is ideal for applications that require non-visible light.
  • Viewing Angle: With a specified viewing angle, the TIL38 can provide a directed beam of infrared light, which enhances the efficiency of the system it is integrated into.
  • Durability: Constructed with high-quality materials, the TIL38 is designed to withstand various environmental conditions, ensuring a long operational life.
  • Compatibility: The device is compatible with a range of drive circuits and can be easily integrated into existing systems due to its versatile nature.

Applications

The TIL38 is widely used in a variety of applications, including:

  • Infrared remote controls for consumer electronics.
  • Optical switches and light barriers for industrial control systems.
  • Non-contact temperature measurement devices.
  • Security and surveillance systems.
  • Infrared illumination for night vision applications.

Product Specifications

Parameter Value
Peak Emission Wavelength 940nm
Forward Voltage 1.5V
Forward Current 100mA
Viewing Angle Specified in datasheet
Package Through-hole

For detailed information on the TIL38, including precise specifications, operational guidelines, and safety instructions, please refer to the official datasheet provided by Texas Instruments.

You May Also Be Interested in

Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess