EN
  • EN
  • DE

U4822B

Part No U4822B
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101828-U4822B
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U4822B CAD Model

Description

The Vishay U4822B is a specialized integrated circuit primarily designed for remote control receiver applications. Its main function is to decode infrared (IR) signals transmitted by remote controls and convert them into digital commands that can be interpreted by microcontrollers or other control systems. The U4822B is commonly used in a variety of consumer electronic devices, home automation systems, and industrial control applications requiring remote control functionality.

Applications:

  • Television (TV) Receivers: Decoding IR signals for channel selection, volume adjustment, and menu navigation on TVs.
  • Set-Top Boxes (STBs): Receiving and decoding IR commands to control STB functions such as program selection and on-screen display settings.
  • Audio Equipment (Receivers, Amplifiers): Enabling remote control of audio devices, including volume control, source selection, and playback management.
  • DVD and Blu-ray Players: Managing playback functions, menu navigation, and settings adjustments using remote controls.
  • Home Automation Systems: Integrating with IR remote controls to manage lights, HVAC systems, and other smart home devices.

Features:

  • Infrared (IR) Remote Control Decoding: Compatible with standard IR remote control protocols, including RC5, RC6, and NEC.
  • Automatic Gain Control (AGC): Provides stable performance by automatically adjusting the gain based on received signal strength.
  • High Noise Immunity: Designed to reject noise and interference, ensuring reliable signal decoding.
  • Low Power Consumption: Optimized for low-power operation, extending battery life in remote control applications.
  • Carrier Frequency Filtering: Filters out unwanted carrier frequencies to improve signal quality and reliability.
  • Schmitt Trigger Output: Delivers a clean, digital output signal suitable for direct interfacing with microcontrollers.
  • Small Package: Compact package design for easy integration into space-constrained applications.

Benefits:

  • Reliable Remote Control Operation: Provides robust and dependable decoding of IR remote control signals.
  • Improved Signal Quality: AGC and noise immunity features ensure stable performance in noisy environments.
  • Extended Battery Life: Low power consumption prolongs the battery life of remote controls.
  • Simplified System Integration: Easy to interface with microcontrollers and other control circuitry.
  • Cost-Effective Solution: Provides a cost-efficient solution for implementing remote control receiver functionality.

Additional Details:

The Vishay U4822B typically operates from a single power supply voltage (e.g., 5V or 3.3V). It integrates input filters and signal processing circuitry to enhance the reliability of the received IR signals. The output signal can be directly connected to a microcontroller's input pin for processing. The specific decoding protocol supported by the U4822B is typically detailed in the device datasheet. It meets industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. The device's datasheet provides comprehensive information on pin configurations, electrical characteristics, and application circuits, assisting designers in integrating the U4822B into their systems. It is generally available in both through-hole and surface-mount package options.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess