EN
  • EN
  • DE

FDMC0225S

Part No FDMC0225S
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Description This FDMC0225S is produced using Fairchild Semiconductor's advanced Power Trench® process that has been especially...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058807-FDMC0225S
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDMC0225S CAD Model

Description

The ON Semiconductor FDMC0225S is a high-performance, PowerTrench® MOSFET designed to deliver efficient power management and switching. This advanced technology device is optimized for synchronous rectification in DC/DC converters and is also well-suited for load switch and battery protection applications. Its compact and durable design makes it a reliable choice for engineers looking to improve system efficiency in a variety of power management tasks.

Key Features:

  • Low RDS(on): The FDMC0225S boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Current Capability: Engineered to handle high current loads, this MOSFET can support demanding power requirements, making it versatile for a wide range of applications.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology enhances the device's performance by minimizing gate charge, reducing power dissipation, and ensuring faster switching speeds.
  • Compact Footprint: The FDMC0225S comes in a space-saving 5x6 mm MLP package, which is ideal for compact designs where space is at a premium.
  • Thermal Management: With excellent thermal characteristics, this MOSFET is capable of maintaining stability and performance even under high-temperature conditions.

Applications:

  • DC/DC Converters
  • Power Supplies
  • Battery Management Systems
  • Load Switches
  • Motor Control Circuits

The FDMC0225S is a testament to ON Semiconductor's commitment to providing energy-efficient solutions. It is a testament to the company's expertise in semiconductor design, offering designers a robust and reliable component that meets the stringent requirements of modern electronic devices. With its advanced features and versatile applications, the FDMC0225S is an excellent choice for professionals seeking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Harris Corporation
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess