EN
  • EN
  • DE

TIC12400QDCPRQ1

Part No TIC12400QDCPRQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 38HTSSOP / 24-Input Multiple Switch Detection Interface (MSDI) With Integrated ADC and Adjustable Wetting Current for Automotive Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Automotive, Switch Monitoring
Interface MSDI (Multiple Switch Detection)
Supply Voltage (V) 4.5V ~ 35V
Manufacturer Package 38-TFSOP Exposed Pad
Supplier Device Package 38-HTSSOP
Mounting Style Surface Mount
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804828-TIC12400QDCPRQ1
Ultra Librarian 3D Model Ultra Librarian TIC12400QDCPRQ1 CAD Model

Description

Overview of TIC12400QDCPRQ1

The TIC12400QDCPRQ1 is a sophisticated interface device from Texas Instruments, designed to address the needs of modern automotive applications that require direct interface with a wide range of sensors and switches. This product is part of Texas Instruments' extensive portfolio of automotive products, ensuring high reliability and performance for critical vehicle systems.

Key Features

  • Multiplexed Inputs: The device supports up to 24 direct inputs, which can be configured as either wet or dry, to interface with various types of sensors and switches, providing flexibility in system design.
  • Integrated Wetting Current: It offers programmable wetting current for each channel to clean contacts and reduce the likelihood of switch oxidation, enhancing the system's reliability.
  • Advanced Diagnostics: With built-in diagnostic capabilities, the TIC12400QDCPRQ1 can detect open and short circuits, improving safety and robustness in automotive systems.
  • Versatile Power Supply Range: The device operates over a broad power supply range, compatible with typical automotive battery voltages, ensuring stable performance in various operating conditions.
  • Communication Interface: It includes a serial peripheral interface (SPI) for communication with microcontrollers, making it easy to integrate into existing automotive architectures.

Applications

The TIC12400QDCPRQ1 is ideal for a range of automotive applications, including:

  • Body Control Modules (BCM)
  • Advanced Driver Assistance Systems (ADAS)
  • Vehicle Occupancy Detection
  • Switch Panels and Clusters

Quality and Reliability

As an AEC-Q100 qualified device, the TIC12400QDCPRQ1 meets the stringent requirements of the automotive industry, ensuring reliability under extreme conditions. Its robust design and built-in protections make it a trusted choice for automotive engineers looking to create durable and efficient systems.

Conclusion

With its combination of flexibility, diagnostic capabilities, and robust design, the TIC12400QDCPRQ1 from Texas Instruments stands out as a comprehensive solution for interfacing with a wide array of sensors and switches in automotive environments. Its integration into vehicle systems contributes to enhanced functionality, safety, and end-user satisfaction.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7911 $53.0754
33+ $3.1107 $102.6531
50+ $3.0135 $150.6750
69+ $2.9163 $201.2247
89+ $2.8191 $250.8999
119+ $2.5274 $300.7606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess