EN
  • EN
  • DE

TIBPAL16R8-30MWB

Part No TIBPAL16R8-30MWB
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description TIBPAL16R8-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 5 pcs
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 684618-TIBPAL16R8-30MWB
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R8-30MWB CAD Model

Description

Product Overview: TIBPAL16R8-30MWB

The TIBPAL16R8-30MWB is a high-performance programmable array logic device designed and manufactured by Texas Instruments. This device is part of the PAL (Programmable Array Logic) family, which is known for providing flexible logic solutions with a combination of fixed and programmable logic for implementing functions such as decoders, encoders, and complex combinatorial logic circuits.

Key Features

  • Speed: The TIBPAL16R8-30MWB offers a maximum propagation delay time of 30 ns, making it suitable for high-speed applications where quick response times are critical.
  • Logic Elements: It contains 16 user-programmable logic elements, each with a versatile architecture that enables a wide range of logic functions.
  • I/O Pins: This device comes with 20 pins in total, including 10 input pins and 8 output pins, which can be configured to suit various design requirements.
  • Power Supply: It operates on a single 5V power supply, which is standard for many digital systems, ensuring compatibility and ease of integration.
  • Temperature Range: The device is designed to operate over an industrial temperature range, making it reliable in various environmental conditions.
  • Package: The TIBPAL16R8-30MWB is available in a wide body (MWB) package, which is designed for improved heat dissipation and robustness in physical installations.

Applications

The versatility of the TIBPAL16R8-30MWB makes it an ideal choice for a variety of applications, including:

  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • Consumer electronics
  • Data processing
  • Custom logic circuits

Design and Development Support

Texas Instruments provides comprehensive support for the TIBPAL16R8-30MWB, including detailed datasheets, programming tools, and reference designs. Engineers can take advantage of these resources to streamline the design process and bring their products to market faster.

In summary, the TIBPAL16R8-30MWB from Texas Instruments is a sophisticated and reliable component for designers looking to implement customized logic functions with high-speed performance and minimal power consumption.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Amd
Need more? Email Us
Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Texas Instruments
IC PLD 15NS 28PLCC / High-Performance Impact PAL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess