The TIBPAL16R6-15CFN is a high-performance impact programmable array logic device designed and manufactured by Texas Instruments. This device belongs to the PAL (Programmable Array Logic) family, which is renowned for its high-speed and flexible logic design capabilities, making it an excellent choice for various applications in the fields of digital signal processing, control systems, and automation.
Key Features
- Logic Type: Programmable Array Logic (PAL)
- Number of Macrocells: 16
- Propagation Delay Time: 15 ns, ensuring swift response for time-sensitive applications
- Operating Temperature Range: -40°C to 85°C, suitable for industrial environments
- Package / Case: 20-LCC (J-Lead), providing a compact solution for space-constrained applications
- Supply Voltage: 5V, compatible with standard TTL logic levels
Applications
The TIBPAL16R6-15CFN is versatile and can be used in a wide array of applications. It is particularly useful in custom logic designs where specific logic functions are required but are not available in standard logic ICs. Some common applications include:
- Automotive systems
- Industrial control systems
- Communication equipment
- Complex data processing systems
- Custom logic circuits
Programming and Configuration
This device can be programmed using a variety of hardware programmers and software tools available from Texas Instruments and third-party vendors. The programmability of the TIBPAL16R6-15CFN allows designers to quickly implement and test custom logic functions, providing a high degree of flexibility in the design process.
Quality and Reliability
As with all Texas Instruments products, the TIBPAL16R6-15CFN is designed to meet high-quality and reliability standards. It is fabricated using advanced semiconductor processes that ensure stable performance and longevity, even in demanding conditions.