EN
  • EN
  • DE

TIBPAL16L8-30MJB

Part No TIBPAL16L8-30MJB
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description LOW-POWER HIGH-PERFORMANCE IMPAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Package Tube
Product Status Active
Programmable Type PAL
Number of Macrocells 8
Voltage - Input 4.5V ~ 5.5V
Speed 30 ns
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 684599-TIBPAL16L8-30MJB
Ultra Librarian 3D Model Ultra Librarian TIBPAL16L8-30MJB CAD Model

Description

Overview of TIBPAL16L8-30MJB

The TIBPAL16L8-30MJB is a high-performance impact programmable array logic device designed by Texas Instruments. This versatile component is a member of the programmable logic device family and is widely used in various digital applications that require custom logic solutions. It offers a reliable and flexible alternative to fixed logic devices, allowing designers to customize the logic functions to meet specific design requirements.

Key Features

  • Programmable Logic Device: The TIBPAL16L8-30MJB allows for on-site programming which enables designers to implement custom logic functions and make design changes with ease.
  • Speed: With a 30ns propagation delay, this device is optimized for high-speed applications, ensuring that critical performance requirements are met.
  • Power Consumption: This device is designed for low power consumption, making it suitable for power-sensitive designs.
  • Package: The device comes in a 20-pin ceramic dual in-line package (CDIP), providing robust physical protection and reliable performance in a wide range of environmental conditions.
  • Temperature Range: It is rated for a military temperature range, which ensures operation in extreme temperature conditions from -55°C to 125°C.

Applications

The TIBPAL16L8-30MJB is ideal for a vast array of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Communication equipment
  • Data processing
  • Custom logic circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TIBPAL16L8-30MJB is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of military and industrial applications. With its robust design and proven reliability, this PAL device is a trusted choice for engineers and designers looking for a programmable solution in critical systems.

In conclusion, the TIBPAL16L8-30MJB from Texas Instruments represents a potent combination of flexibility, speed, and reliability, making it an excellent choice for a wide range of programmable logic applications.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Texas Instruments
LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Lowest to $3.7536
Amd
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess