EN
  • EN
  • DE

AMC1306M05QDWVRQ1

Part No AMC1306M05QDWVRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description AUTOMOTIVE, 50-MV INPUT, PRECISI / Isolated Module 16 b 78k 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Isolated Module
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 78k
Data Interface -
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 5.5V, 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1352610-AMC1306M05QDWVRQ1
Ultra Librarian 3D Model Ultra Librarian AMC1306M05QDWVRQ1 CAD Model

Description

The AMC1306M05QDWVRQ1 is a precision, delta-sigma (ΔΣ) modulator from Texas Instruments that offers the industry's best combination of accuracy, data rate, and ease of use for advanced motor control, power delivery, and instrumentation systems. This high-performance component is designed to convert an analog input signal into a high-speed, single-bit data stream with digital isolation based on Texas Instruments' capacitive silicon dioxide (SiO2) technology.

Key Features

  • High Precision: The device features a typical effective number of bits (ENOB) of 14, which ensures high-resolution signal acquisition.
  • Wide Bandwidth: With an input bandwidth of 78 kHz, the AMC1306M05QDWVRQ1 can handle a wide range of signal frequencies, making it suitable for various applications.
  • Integrated Digital Isolation: The built-in isolation provides robust protection against high voltage transients and enables the use of the device in high-voltage applications.
  • Low Power Consumption: Its efficient design ensures low power operation, which is critical for energy-sensitive applications.
  • Small Footprint: The device comes in a small VSSOP-16 package, making it ideal for space-constrained applications.

Applications

The AMC1306M05QDWVRQ1 is versatile and can be used in a variety of applications, including:

  • Motor Control: It provides precise current sensing, which is essential for advanced motor control algorithms.
  • Power Quality Monitoring: The high resolution and bandwidth make it suitable for monitoring power supply quality.
  • Renewable Energy Systems: It can be used in solar inverters and wind turbine converters to ensure efficient energy conversion.
  • Industrial Automation: Its robustness and precision are ideal for process control and automation systems.

Quality and Reliability

As with all Texas Instruments products, the AMC1306M05QDWVRQ1 is designed to meet the highest quality and reliability standards. It is qualified for automotive applications, ensuring performance and durability in harsh environments.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6978 $52.1868
15+ $7.1366 $107.0490
22+ $6.9136 $152.0992
30+ $6.6906 $200.7180
39+ $6.4676 $252.2364
52+ $5.7985 $301.5220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess