EN
  • EN
  • DE

TIBPAL16L8-25CN

Part No TIBPAL16L8-25CN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 25NS 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type PAL
Voltage - Input 5V
Speed(Frequency) 25ns
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 081370-TIBPAL16L8-25CN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TIBPAL16L8
Introduction Date January 01, 2003
Country of Origin Malaysia, Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TIBPAL16L8-25CN CAD Model

Description

Overview of TIBPAL16L8-25CN

The TIBPAL16L8-25CN is a versatile programmable array logic (PAL) device from Texas Instruments, designed for high-speed, low-power consumption applications. This device belongs to the family of PALs that are widely used in the field of digital logic design for implementing simple combinational logic functions, sequential logic, and complex state machines.

Key Features

  • Speed: The TIBPAL16L8-25CN offers a maximum propagation delay time of 25 ns, ensuring fast response for critical applications.
  • Programmability: It is a programmable logic device, allowing designers to configure its logic functions according to specific requirements, offering flexibility in design.
  • Logic Elements: The device contains a matrix of AND gates and a set of programmable OR gates that can be tailored to implement a wide range of logical functions.
  • Pin Configuration: This PAL device comes in a 20-pin dual in-line package (DIP), which is suitable for through-hole mounting, providing robust physical connections for reliable operation.
  • Power Consumption: With a low-power design, the TIBPAL16L8-25CN is ideal for applications where power efficiency is critical.

Applications

The TIBPAL16L8-25CN is used in various applications, including:

  • Control systems
  • Automotive electronics
  • Communication systems
  • Data processing
  • Industrial automation

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the TIBPAL16L8-25CN is no exception. It is manufactured to meet high standards, ensuring stable performance across its operational lifespan. Additionally, Texas Instruments provides comprehensive technical support and documentation, making it easier for designers and engineers to integrate this device into their projects.

In summary, the TIBPAL16L8-25CN from Texas Instruments is a highly reliable and flexible solution for a wide range of digital logic applications, offering the performance and adaptability needed to meet the demands of modern electronic designs.

You May Also Be Interested in

Texas Instruments
LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Lowest to $2.7793
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Amd
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Altera
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.4180 $76.4180
2+ $74.0299 $148.0598
3+ $71.6418 $214.9254
4+ $69.2538 $277.0152
5+ $62.0896 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess