EN
  • EN
  • DE

TIBPAL16L8-20MJ

Part No TIBPAL16L8-20MJ
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description TIBPAL16L8-20M HIGH-PERFORMANCE / * Programmable Logic Device (PLD) IC Macrocells
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 684597-TIBPAL16L8-20MJ
Ultra Librarian 3D Model Ultra Librarian TIBPAL16L8-20MJ CAD Model

Description

The TIBPAL16L8-20MJ is a high-performance impact programmable array logic device designed and manufactured by Texas Instruments. This device is part of the PAL (Programmable Array Logic) family, which are widely used for implementing logic functions in digital circuits due to their flexibility and efficiency.

Key Features

  • Speed: The TIBPAL16L8-20MJ boasts a maximum propagation delay time of 20ns, ensuring fast operation for critical applications.
  • Logic Type: It is a programmable logic device that can be customized to perform a wide range of logic functions.
  • Package: This device comes in a 20-pin ceramic dual in-line package (CDIP), which is suitable for high-reliability applications and provides excellent thermal stability.
  • Temperature Range: It operates over a wide temperature range, making it suitable for industrial applications.
  • Power Supply: The TIBPAL16L8-20MJ is designed to work with a 5V power supply, which is standard for TTL (Transistor-Transistor Logic) devices.

Applications

The versatility of the TIBPAL16L8-20MJ makes it ideal for a variety of applications, including:

  • Automotive systems
  • Industrial controls
  • Telecommunication systems
  • Computer logic
  • Data processing equipment

Programming and Customization

The device can be programmed using a variety of programming tools and software provided by Texas Instruments or third-party vendors. Once programmed, the TIBPAL16L8-20MJ can execute a wide range of combinational logic functions or act as a fixed logic device in your digital circuit.

Quality and Reliability

As with all Texas Instruments products, the TIBPAL16L8-20MJ is designed to meet high-quality standards. It undergoes rigorous testing to ensure it performs to specifications under varying conditions and is reliable for long-term use.

Conclusion

In summary, the TIBPAL16L8-20MJ from Texas Instruments is a robust, programmable logic device that offers fast operation, a wide temperature range, and a versatile package for high-reliability applications. Its ability to be customized makes it a valuable component for a plethora of digital logic solutions.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Texas Instruments
LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Lowest to $3.7536
Altera
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Texas Instruments
LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Lowest to $2.7793
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9443 $71.8329
6+ $19.6467 $117.8802
8+ $19.0327 $152.2616
11+ $18.4187 $202.6057
15+ $17.8048 $267.0720
19+ $15.9629 $303.2951
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess