EN
  • EN
  • DE

TIBPAL16L8-15CFN

Part No TIBPAL16L8-15CFN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description HIGH-PERFORMANCE IMPACT PAL CIRCUITS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series IMPACT-X PAL
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type PAL
Voltage - Input 5V
Speed 15ns
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 1267283-TIBPAL16L8-15CFN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TIBPAL16L8
Introduction Date February 01, 1984
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TIBPAL16L8-15CFN CAD Model

Description

The TIBPAL16L8-15CFN is a versatile programmable array logic device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the PAL (Programmable Array Logic) family, which is known for providing high-speed, low-power, and cost-effective logic solutions. The TIBPAL16L8-15CFN offers a blend of fixed and programmable logic, making it ideal for a variety of applications where space and power are at a premium.

Key Features

  • Programmable Logic Type: The device is a PAL which can be programmed to perform a wide array of logic functions.
  • Speed: With a propagation delay of 15ns, it is designed for applications requiring high-speed logic operations.
  • Power Consumption: It operates with low power consumption, making it suitable for power-sensitive designs.
  • Input/Output Configuration: The device includes 10 inputs and 8 outputs, with the outputs being programmable for registered or combinatorial functions.
  • Packaging: The TIBPAL16L8-15CFN is housed in a 20-pin CERDIP (Ceramic Dual In-line Package) which provides excellent thermal stability and durability.

Applications

The TIBPAL16L8-15CFN is ideal for use in a variety of applications across multiple industries. Its ability to perform complex logic functions makes it suitable for:

  • Automotive systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Data processing equipment
  • Consumer electronics

Design and Development Support

Designers can take advantage of Texas Instruments' comprehensive support for the TIBPAL16L8-15CFN, including detailed datasheets, programming tools, and design software. This ensures a smooth integration of the device into various applications, reducing time-to-market and development costs.

Quality and Reliability

As with all Texas Instruments products, the TIBPAL16L8-15CFN is manufactured to high standards of quality and reliability. Customers can rely on this device to perform consistently over its intended operational life, contributing to the overall reliability of their products.

You May Also Be Interested in

Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Amd
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess