Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Video DAC
Resolution (Bits) 10 b
Sampling Rate (Per Second) 80M
Data Interface Parallel
Voltage Supply Source Analog and Digital
Supply Voltage (V) 3V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Family Part Number THS8133
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1267268-THS8133BCPHP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS8133BCPHP CAD Model

Description

Product Overview: Texas Instruments THS8133BCPHP

The THS8133BCPHP from Texas Instruments is a high-performance, low-power, 10-bit, triple-channel Digital-to-Analog Converter (DAC) designed to meet the rigorous demands of video and imaging applications. This versatile DAC is capable of converting digital video signals into analog with exceptional precision, making it an ideal choice for a wide array of applications including medical imaging, test equipment, and high-definition video broadcasting.

Key Features

  • Resolution: The THS8133BCPHP boasts a 10-bit resolution, ensuring that the analog output signal is of high quality with fine detail and smooth gradation.
  • Triple-Channel: With three DAC channels, it can simultaneously process the red, green, and blue video signals, which is essential for any color video application.
  • High-Speed Performance: The device operates at a high speed, which is crucial for maintaining the integrity of the video signal in high-resolution and high-frame-rate applications.
  • Low-Power Consumption: Despite its high performance, the THS8133BCPHP is designed to consume minimal power, making it suitable for portable and battery-operated devices.
  • Internal Reference: The inclusion of an internal reference voltage eliminates the need for external components, simplifying the design and reducing the overall bill of materials.
  • Flexible Interface: It features a flexible digital interface that is compatible with a range of video standards and formats, ensuring ease of integration into various system designs.

Applications

The THS8133BCPHP is engineered to support a multitude of applications across different sectors. Its high-quality video output makes it a perfect fit for:

  • Professional video editing and broadcasting equipment
  • Medical imaging systems such as ultrasound and MRI
  • Industrial machine vision systems
  • Video test equipment
  • High-definition video display systems

With its robust design and advanced features, the THS8133BCPHP from Texas Instruments stands out as a leading solution for developers and engineers looking to incorporate high-quality video DAC functionality into their products. Its combination of performance, efficiency, and versatility makes it a cornerstone component in the realm of video processing hardware.

You May Also Be Interested in

Texas Instruments
IC SIGMA-DELTA MOD 16BIT 8SOIC
Lowest to $7.4121
ECAD model for AMC1106M05DWVR
Texas Instruments
2VRMS DirectPath™, 112/106dB Audio Stereo DAC with 32-bit, 384kHz PCM Interface
Lowest to $18.6615
ECAD model for PCM5122PWR
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-PDIP
Need more? Email Us
ECAD model for AD1860N-J
Maxim Integrated
Multirange, +5V, 12-Bit DAS with 2-Wire Serial Interface | IC DAS 12BIT 8K 28SSOP
Need more? Email Us
ECAD model for MAX127AEAI
Maxim Integrated
Multirange, Single %V, 12-Bit DAS with 12-Bit Bus Interface | IC DAS 12BIT 100K 28SOIC
Need more? Email Us
ECAD model for MAX196BCWI
NXP / Nexperia
IC CONV A/D D/A 8BIT 16-TSSOP / ADC/DAC 16-Pin TSSOP T/R
Need more? Email Us
ECAD model for PCA9691TS/1,118
Maxim Integrated
Low-Power, 8-Channel, Serial 12-Bit ADCs | IC DAS 12BIT 133K 20SSOP
Lowest to $36.4629
ECAD model for MAX186BCAP
Analog Devices Inc.
14-Bit, 210-MSPS Analog-to-Digital Converter (ADC) 48-VQFN -40 to 85
Lowest to $168.0000
ECAD model for LTC2207IUK-14#PBF
Maxim Integrated
IC DAC 12BIT A-OUT 28SOIC / 12 Bit Digital to Analog Converter 4 28-SOIC
Need more? Email Us
ECAD model for MAX514ACWI

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3813 $70.1439
6+ $19.1847 $115.1082
10+ $18.5852 $185.8520
13+ $17.9856 $233.8128
17+ $17.3861 $295.5637
22+ $15.5875 $342.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention