EN
  • EN
  • DE

AD1860N-J

Part No AD1860N-J
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type DAC, Audio
Resolution (Bits) 18 b
Voltage Supply Source Dual ±
Voltage - Supply ±4.75V ~ 13.2V, ±4.75V ~ 13.2V
Temperature Range - Operating -25°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36155-AD1860N-J
Ultra Librarian 3D Model Ultra Librarian AD1860N-J CAD Model

Description

The AD1860N-J is a top-of-the-line audio digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This premium DAC component is designed for audiophile-grade sound systems and professional audio equipment, delivering exceptional sound quality and performance.

Key Features

  • High-Resolution Audio: The AD1860N-J supports high-resolution audio formats, providing an immersive listening experience with crystal-clear sound reproduction.
  • Advanced Conversion Technology: Equipped with a sophisticated 18-bit resolution, this DAC ensures accurate and detailed audio signal conversion from digital to analog.
  • Low Distortion: With its high signal-to-noise ratio and minimal total harmonic distortion, the AD1860N-J ensures the audio output is pure and uncolored.
  • Dual Differential Outputs: The dual differential voltage outputs offer improved noise immunity and are optimized for balanced audio applications.
  • Compatibility: The DAC is compatible with a wide range of digital audio formats and standard data input rates, making it a versatile choice for various audio systems.

Applications

The AD1860N-J is ideal for a range of high-fidelity audio applications, including:

  • Professional audio recording and mixing consoles
  • High-end consumer audio systems
  • Studio monitors
  • Audio workstations
  • Digital audio effects processors

Technical Specifications

Parameter Value
Resolution 18-bit
Sampling Rate Variable
Dynamic Range High
Output Type Dual Differential Voltage
Interface Type Serial

With its outstanding audio performance and robust design, the AD1860N-J from Analog Devices Inc. stands as an exceptional DAC choice for audio professionals and enthusiasts seeking the highest quality in sound reproduction.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2576 $61.0304
10+ $12.5190 $125.1900
15+ $12.1275 $181.9125
20+ $11.7371 $234.7420
26+ $11.3456 $294.9856
35+ $10.1721 $356.0235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess