EN
  • EN
  • DE

LTC2207IUK-14#PBF

Part No LTC2207IUK-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 14-Bit, 210-MSPS Analog-to-Digital Converter (ADC) 48-VQFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Integral Nonlinearity (INL) 1.5 LSB
Interface Parallel
Lead Free Yes
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.07 W
Max Supply Voltage 3.465 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.135 V
Mount Surface Mount
Nominal Supply Current 287 mA
Number of Bits 14
Number of Channels 1
Number of Converters 1
Number of Elements 1
Number of Pins 48
Operating Supply Voltage 3.3 V
Polarity Bipolar
Power Dissipation 1.155 W
Resolution 1.75 B
RoHS Compliant
Sampling Rate 105 Msps
Schedule B 8542390000, 8542390000
Supply Type Single
Win Source Part Number 1032330-LTC2207IUK-14#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2207IUK-14#PBF CAD Model

Description

Product Overview: LTC2207IUK-14#PBF

The LTC2207IUK-14#PBF is a high-performance, 16-bit, 105Msps analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in the field of precision high-performance integrated circuits. This ADC is part of the LTC2207 series and offers an exceptional combination of speed and resolution, making it an ideal choice for a wide range of applications, including medical imaging, communications systems, and industrial instrumentation.

Key Features

  • Resolution: The LTC2207IUK-14#PBF boasts a 16-bit resolution, ensuring high precision in digital representation of the analog input signal.
  • Sampling Rate: With a fast sampling rate of 105Msps (mega samples per second), this ADC provides the capability to handle high-speed signals without sacrificing accuracy.
  • Input Range: The device features a wide input range, allowing it to accommodate a variety of signal amplitudes.
  • No Missing Codes: The ADC is guaranteed to have no missing codes over its full operating temperature range, ensuring reliable performance.
  • Package: The LTC2207IUK-14#PBF is offered in a 48-lead (7mm × 7mm) plastic QFN package, which is suitable for compact designs and helps in minimizing board space.

Performance and Reliability

The LTC2207IUK-14#PBF is designed to deliver not only high-speed and precision but also robust reliability. It operates within an industrial temperature range, making it suitable for harsh environments. The device also features a shutdown mode that reduces power consumption when not in active use, which is crucial for power-sensitive applications.

Applications

With its impressive specifications, the LTC2207IUK-14#PBF is versatile and can be used in numerous applications, including:

  • Medical Imaging Systems
  • Telecommunications Infrastructure
  • Data Acquisition Systems
  • Radar and Satellite Communication
  • Test and Measurement Equipment

Conclusion

Analog Devices Inc.'s LTC2207IUK-14#PBF is a top-of-the-line ADC offering a mix of high speed, precision, and reliability, making it an excellent choice for designers looking to enhance the performance of their digital data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $150.0000 $150.0000
2+ $145.0000 $290.0000
3+ $130.0000 $390.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess