EN
  • EN
  • DE

PCA9691TS/1,118

Part No PCA9691TS/1,118
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CONV A/D D/A 8BIT 16-TSSOP / ADC/DAC 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type ADC, DAC
Resolution (Bits) 8 b
Data Interface I2C, Serial
Voltage Supply Source Single Supply
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 791511-PCA9691TS/1,118
Popularity Medium
Supply and Demand Status Balance
Family Name PCA9691
Introduction Date April 08, 2008
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCA9691TS/1,118 CAD Model

Description

Introducing the PCA9691TS/1,118 from NXP Semiconductors

The PCA9691TS/1,118 is a robust and versatile 16-bit I/O expander designed by NXP Semiconductors, a leader in the industry. This high-quality integrated circuit is engineered to provide a seamless solution for expanding I/O capabilities when the number of available pins on a microcontroller is limited. It is particularly suitable for applications that require additional I/Os in automotive environments, industrial automation, and any system that operates within a harsh electrical environment.

Key Features

  • Expansive I/O Options: With 16-bit I/O ports, the PCA9691TS/1,118 allows for significant expansion, making it ideal for complex systems that require additional inputs and outputs.
  • High-Speed I2C Interface: The device supports Fast-mode Plus I2C-bus interface speeds up to 1 Mbit/s, ensuring swift communication with microcontrollers or other I2C-compatible devices.
  • Enhanced Durability: The robust design of the PCA9691TS/1,118 ensures it can withstand the rigors of demanding applications, boasting an extended temperature range from -40°C to +85°C.
  • Flexible Power Supply: It operates on a power supply range from 2.3 V to 5.5 V, which allows for integration with various systems without the need for additional voltage level translation.
  • Output Current: Each I/O can sink a high output current, making it suitable for directly driving LEDs or other high-current loads.
  • Package: The device comes in a TSSOP24 package, which is compact and suitable for space-constrained applications.

Applications

The PCA9691TS/1,118 is an excellent choice for a wide range of applications. Its robustness and versatility make it an ideal component for:

  • Automotive control systems
  • Industrial automation
  • LED displays and indicators
  • Server farms and data centers
  • Embedded systems requiring additional I/Os

Conclusion

With its combination of high-speed I2C interface, durability, and flexibility, the PCA9691TS/1,118 from NXP Semiconductors stands out as a premier choice for designers looking to expand the I/O capabilities of their systems. Whether you are working on automotive electronics, industrial control systems, or any application that demands additional I/O ports in a reliable and efficient manner, this I/O expander is designed to meet your needs.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess