Product Overview: Texas Instruments AMC1106M05DWVR
The AMC1106M05DWVR is a precision, delta-sigma (ΔΣ) modulator from Texas Instruments (TI) that converts an analog input signal into a high-speed, single-bit data stream, with on-chip digital isolation based on TI's proprietary capacitive isolation technology. This device is designed to accurately measure electrical parameters such as current, voltage, and power, making it ideal for applications in motor control, renewable energy systems, and power monitoring.
Key Features
- High Accuracy: The AMC1106M05DWVR incorporates a ΔΣ modulator that provides high-precision measurement capabilities, making it suitable for critical applications that demand accurate data acquisition.
- Integrated Digital Isolation: With built-in digital isolation, the device ensures safety and protection against high-voltage transients, thereby improving system reliability and simplifying design.
- Wide Input Range: The AMC1106M05DWVR is designed to handle a wide common-mode voltage range, which is essential for monitoring industrial systems with fluctuating voltages.
- Low Power Consumption: TI's focus on energy efficiency is evident in this product, which operates with low power consumption, reducing the overall energy footprint of the system it's integrated into.
- Compact Package: Housed in a small 16-pin TSSOP package with a "DWV" suffix, the AMC1106M05DWVR is optimized for space-constrained applications.
Applications
The AMC1106M05DWVR is versatile and can be used in a variety of applications, including:
- Motor control systems
- Power quality monitoring
- Renewable energy systems, such as solar inverters and wind turbines
- Industrial process control
- Smart grid infrastructure
Technical Specifications
- Supply Voltage: 3.0V to 5.5V
- Input Voltage Range: ±250mV (differential)
- Isolation Voltage: 4250V peak
- Operating Temperature Range: -40°C to +125°C
- Package: 16-pin TSSOP (DWV)
For engineers and designers looking for a reliable and precise data acquisition solution, the AMC1106M05DWVR from Texas Instruments offers a compelling mix of performance, integration, and efficiency.