EN
  • EN
  • DE

THS7368IPW

Part No THS7368IPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description 6-Channel Video Amplifier with 3-SD and 3-SD/ED/HD/Full-HD Filters and 6-dB Gain | IC AMP VIDEO 6CH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Filter
Output Type Rail-to-Rail
-3db Bandwidth 9.5MHz
Slew Rate 125V/μs
Supply Current 24.5mA
Current - Output / Channel 90mA
Supply Voltage , Single/Dual (±) 2.6V ~ 5.5V
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number THS7368
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Win Source Part Number 1267256-THS7368IPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7368IPW CAD Model

Description

Product Overview: Texas Instruments THS7368IPW

The THS7368IPW is a high-performance, low-power, six-channel video buffer from Texas Instruments designed to provide an optimal interface solution for a wide variety of video applications. This versatile component is particularly suitable for high-definition televisions, multimedia projectors, set-top boxes, and other video processing equipment that require high-quality signal conditioning.

Key Features

  • Six Buffered Outputs: The THS7368IPW boasts six high-speed buffered outputs, enabling simultaneous distribution of video signals without degradation.
  • Integrated I2C Control: This device includes an I2C interface for easy programmability and control over the video signal path, including filter characteristics and output configurations.
  • Selectable Filter Modes: Users can choose between AC-coupled and DC-coupled inputs, as well as enable or disable the internal low-pass filter to tailor the video signal to specific application needs.
  • Wide Bandwidth: With a bandwidth of 8 MHz at a gain of 2 V/V, the THS7368IPW is capable of supporting high-definition video signals, ensuring crisp and clear image quality.
  • Low Power Consumption: Designed with power efficiency in mind, this video buffer operates with low quiescent current, making it ideal for power-sensitive applications.
  • Rail-to-Rail Output: The device provides full rail-to-rail output swing, which maximizes dynamic range and is compatible with a variety of downstream analog-to-digital converters.

Package and Quality

The THS7368IPW is available in a 20-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, and the product is rigorously tested to meet industry specifications for reliability and performance.

Applications

Ideal for video signal processing where multiple buffered outputs are needed, the THS7368IPW is commonly used in applications such as video amplifiers, video-on-demand systems, personal video recorders, and any system that requires high-fidelity video buffering and filtering.

In summary, the THS7368IPW from Texas Instruments is a robust, flexible, and efficient solution for advanced video buffering requirements, delivering high-quality video performance in a compact and power-conscious design.

You May Also Be Interested in

Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8479 $51.2622
43+ $2.3368 $100.4824
67+ $2.2637 $151.6679
92+ $2.1907 $201.5444
119+ $2.1177 $252.0063
159+ $1.8986 $301.8774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,939 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess