EN
  • EN
  • DE

THS7360IPWR

Part No THS7360IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO 6CH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 6
-3db Bandwidth 9.5MHz
Slew Rate 150 V/μs
Operating Supply Current 25.5mA
Supply Voltage - Operating 2.6 V to 5.5 V
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 144397-THS7360IPWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7360IPWR CAD Model

Description

Introducing the THS7360IPWR from Texas Instruments

Experience the power and versatility of Texas Instruments' THS7360IPWR, a state-of-the-art video amplifier that is designed to cater to a wide range of applications. This high-quality, integrated circuit is engineered to deliver exceptional performance in video processing tasks, making it an ideal choice for professionals and enthusiasts alike.

Key Features

  • 6-Channel Video Amplifier: The THS7360IPWR boasts a 6-channel architecture, allowing for simultaneous processing of multiple video signals. This makes it perfect for systems requiring complex video handling, such as multi-screen displays or advanced video recorders.
  • Integrated Low-Pass Filters: Built-in low-pass filters ensure that the video output is free from unwanted high-frequency noise, providing a cleaner and crisper image quality.
  • Selectable Gain Settings: Users can choose from multiple gain settings to optimize the amplifier's performance for various input signal levels, ensuring the best possible picture quality.
  • Wide Bandwidth: The THS7360IPWR features a wide bandwidth that supports high-definition video signals, making it suitable for HD television, gaming consoles, and other high-resolution video applications.
  • Flexible Power Supply: This device operates over a wide range of power supply voltages, offering greater flexibility in system design and compatibility with different power sources.

Applications

The THS7360IPWR is adept at handling a multitude of video-related applications. It is commonly used in:

  • Video Switching and Routing Systems
  • High-Definition TVs and Set-Top Boxes
  • Video Capture and Recording Devices
  • Professional Video Editing Suites
  • Home Theater Systems
  • Gaming Consoles and VR Headsets

With its robust design and advanced features, the THS7360IPWR from Texas Instruments is a top-tier choice for anyone looking to enhance their video processing capabilities. Whether you're developing consumer electronics or sophisticated video equipment, this amplifier is built to deliver quality and reliability in every frame.

Package and Availability

The THS7360IPWR comes in a TSSOP (Thin Shrink Small Outline Package) with PowerPAD™ for enhanced thermal performance. This package is designed for surface-mount technology, making it suitable for compact and densely packed PCB designs. Check with authorized distributors for availability and pricing options.

You May Also Be Interested in

Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8447 $51.2046
43+ $2.3342 $100.3706
67+ $2.2612 $151.5004
92+ $2.1883 $201.3236
119+ $2.1153 $251.7207
159+ $1.8965 $301.5435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess