EN
  • EN
  • DE

P3100BA70

Part No P3100BA70
Manufacturer Teccor Electronics
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1148498-P3100BA70
Categories Custom Parts
Manufacturer Teccor Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P3100BA70 CAD Model

Description

The P3100BA70 is a sensitive gate SCR (Silicon Controlled Rectifier) manufactured by Teccor Electronics. SCRs are semiconductor devices used for switching and controlling high-power electrical circuits. The sensitive gate characteristic of this SCR allows it to be triggered with a very small gate current, making it suitable for applications where low-power control signals are used.

Applications

  • Light dimmers
  • Motor speed controls
  • Voltage regulators
  • Overvoltage crowbar protection circuits
  • Phase control applications
  • Solid-state relays

Features

  • Sensitive gate triggering
  • High surge current capability
  • Glass passivated junction for high reliability
  • Voltage rating of 300V
  • RoHS compliant

Benefits

  • Enables low-power control of high-power circuits
  • Provides robust protection against overvoltage conditions
  • Offers reliable performance in demanding applications
  • Simplified gate drive circuitry
  • Improved energy efficiency in switching applications

Technical Specifications

The P3100BA70 has a repetitive peak off-state voltage of 300V and a forward current rating that depends on the exact package and operating conditions. It features a sensitive gate trigger current, typically in the microampere range, and a high surge current capability, which allows it to withstand brief overloads. The device is typically available in a through-hole package, such as a TO-92 or similar, for easy mounting and soldering. Refer to the datasheet for precise values.

This SCR is designed to be highly reliable, with a glass-passivated junction to ensure long-term stability and resistance to environmental factors. Its robust construction and sensitive gate characteristics make it a versatile component for a wide range of power control applications.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Raytheon Company
Need more? Email Us
IBM
Need more? Email Us
Princeton
Need more? Email Us
Pericom
Lowest to $1.6087
NANYA
Need more? Email Us
KOA Speer
Need more? Email Us
STMicroelectronics
Lowest to $39.1695

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess