EN
  • EN
  • DE

BD5343FVE

Part No BD5343FVE
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Voltage Detector IC with Adjustable Output Delay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1152786-BD5343FVE
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD5343FVE CAD Model

Description

The BD5343FVE is a window voltage detector IC manufactured by Rohm Semiconductor. Unlike standard voltage detectors that monitor a single threshold, the BD5343FVE monitors both an upper and lower voltage threshold, making it a window voltage detector. This allows it to detect if a voltage is within a specified range. If the voltage goes above the upper threshold or below the lower threshold, the IC will output a signal. This functionality is vital for protecting sensitive electronic components from overvoltage and undervoltage conditions.

Applications:

  • Power Supply Monitoring: Ensuring a power supply's output voltage remains within acceptable limits.
  • Overvoltage and Undervoltage Protection: Protecting sensitive electronic circuits from damage due to voltage fluctuations.
  • Battery Monitoring Systems: Monitoring battery voltage to prevent overcharging or deep discharging.
  • Industrial Control Systems: Monitoring voltage levels in industrial equipment to maintain operational integrity.
  • Automotive Electronics: Ensuring stable voltage levels in automotive electronic control units (ECUs).

Features:

  • Window Voltage Detection: Monitors both upper and lower voltage thresholds.
  • High Accuracy: Provides precise monitoring of voltage levels.
  • Low Current Consumption: Minimizes power drain, suitable for battery-powered applications.
  • Open Drain Output: Offers flexibility in interfacing with various logic circuits.
  • Compact Package: Available in small surface-mount packages.

Benefits:

  • Enhanced Protection: Provides robust protection against both overvoltage and undervoltage conditions.
  • Improved System Reliability: Prevents system malfunctions due to voltage fluctuations.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Design: Integrates window voltage detection into a single chip.
  • Flexible Application: Suitable for a wide range of voltage monitoring applications.

Additional Details: The upper and lower detection voltages are factory-set and specified in the part number. The output is typically active-low. Hysteresis is often included to prevent oscillations. Consult the Rohm Semiconductor datasheet for detailed electrical characteristics, timing diagrams, and application guidelines for proper implementation and performance optimization. Be sure to select the correct voltage range for your application based on the specific tolerances of your system.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess