EN
  • EN
  • DE

THS6226IRHBT

Part No THS6226IRHBT
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description IC LINE DVR VDSL2 H FIX 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose VDSL2 Line Driver Amplifier
Number of Circuits 2
Supply Voltage - Operating 10 V to 12.5 V
Operating Supply Current 23.5mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 141542-THS6226IRHBT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS6226IRHBT CAD Model

Description

Product Overview: THS6226IRHBT

The THS6226IRHBT is a high-performance, low-power, dual-channel, differential line driver designed by Texas Instruments (TI) to meet the rigorous demands of high-speed data communication systems. This versatile integrated circuit (IC) is an ideal solution for driving differential signals over twisted pair or coaxial cables in telecommunication infrastructure, professional video, end equipment, and industrial applications.

Key Features

  • Dual Differential Drivers: The THS6226IRHBT features two independent channels capable of driving differential signals, which helps in reducing crosstalk and improving signal integrity over long cable runs.
  • Wide Bandwidth: With a wide bandwidth, this IC ensures high data rates, making it suitable for applications requiring fast data transmission, such as high-definition video streaming and high-speed data acquisition.
  • Adjustable Current Limiting: It includes programmable current limiting which protects the device and the system from damage due to overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown: The built-in thermal shutdown feature provides additional protection by automatically disabling the driver if the die temperature exceeds safe operating limits.
  • Low Power Consumption: Designed for efficiency, the THS6226IRHBT offers a low-power operation mode, making it an energy-conscious choice for battery-powered or energy-sensitive applications.
  • High Electrostatic Discharge (ESD) Protection: The device is designed to withstand electrostatic discharges, ensuring robust performance in environments where ESD events are likely to occur.

Applications

  • Telecommunications Infrastructure
  • Professional Video Equipment
  • Industrial Data Acquisition Systems
  • High-Speed Digital Data Transmission
  • Twisted Pair or Coaxial Cable Driving

The THS6226IRHBT is available in a compact 32-pin QFN package, which is suitable for space-constrained applications. Its operational temperature range and robust design make it a reliable choice for both commercial and industrial environments. With Texas Instruments' reputation for quality and performance, the THS6226IRHBT stands out as a premium solution for differential signal driving needs.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments product page.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8651 $53.5161
26+ $3.9918 $103.7868
39+ $3.8671 $150.8169
54+ $3.7424 $202.0896
70+ $3.6176 $253.2320
93+ $3.2434 $301.6362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess