EN
  • EN
  • DE

THS6223IRHBR

Part No THS6223IRHBR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1380047-THS6223IRHBR
Ultra Librarian 3D Model Ultra Librarian THS6223IRHBR CAD Model

Description

Product Overview: THS6223IRHBR by Texas Instruments

The THS6223IRHBR is a high-performance, low-power, triple differential line driver designed by Texas Instruments. It is specifically engineered to deliver exceptional signal integrity for a wide range of applications that require the transmission of high-speed differential signals over twisted-pair or differential cabling.

Key Features

  • Adjustable Current Limiting: The device features programmable current limiting, which helps protect against short circuits and prevents damage to the line driver and the cabling infrastructure.
  • High-Speed Operation: With its capability to support high data rates, the THS6223IRHBR is ideal for applications such as VDSL2 line driving, high-speed data acquisition systems, and video transmission.
  • Low Power Consumption: The device is optimized for low power operation, which makes it suitable for energy-sensitive applications without sacrificing performance.
  • Thermal Shutdown Protection: An integrated thermal shutdown feature ensures that the device operates within safe temperature limits, enhancing its reliability and lifespan.
  • Robust Design: The THS6223IRHBR is designed to withstand the rigors of industrial environments, featuring electrostatic discharge (ESD) protection and a wide operating temperature range.

Applications

The versatility of the THS6223IRHBR line driver makes it an excellent choice for various applications, including:

  • Cable Modems and Set-Top Boxes
  • Twisted-Pair Line Driving
  • High-Speed Data Acquisition Systems
  • Industrial Control and Automation
  • Video Transmission Equipment

Package and Quality

The THS6223IRHBR is offered in a compact 32-pin VQFN (RHB) package, which ensures a minimal footprint on the printed circuit board (PCB) and is suitable for space-constrained applications. Texas Instruments' commitment to quality means that this product is manufactured to the highest standards, ensuring consistent performance and reliability for critical applications.

Conclusion

With its combination of high-speed performance, low power consumption, and robust design, the THS6223IRHBR from Texas Instruments is a compelling solution for designers looking to improve the integrity and reliability of their high-speed differential signal applications.

You May Also Be Interested in

NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8814 $53.6954
25+ $4.0053 $100.1325
39+ $3.8801 $151.3239
54+ $3.7550 $202.7700
69+ $3.6298 $250.4562
93+ $3.2543 $302.6499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,949 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess