EN
  • EN
  • DE

THS4541IRUNT

Part No THS4541IRUNT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description THS4541 Negative Rail Input, Rail-to-Rail Output, Precision, 850-MHz Fully Differential Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 1500 V/μs
GBP - Gain Bandwidth Product 850MHz
-3db Bandwidth 620MHz
Current - Input Bias 12μA
Voltage - Input Offset 100μV
Operating Supply Current 10.1mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 2.7 V ~ 5.4 V, ±1.35 V ~ 2.7 V
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 1267195-THS4541IRUNT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian THS4541IRUNT CAD Model

Description

The Texas Instruments THS4541IRUNT is a high-speed, fully differential amplifier designed to process complex signals with precision and ease. This device is particularly well-suited for applications requiring high bandwidth and low distortion, making it an ideal choice for data acquisition systems, medical imaging, telecommunications, and active filter designs.

With a wideband voltage feedback, the THS4541IRUNT allows for a differential output, which is essential for driving analog-to-digital converters (ADCs) in a variety of systems. This feature ensures that the signal integrity is maintained, even in environments with high noise levels or when long cable runs are necessary.

The THS4541IRUNT operates over a wide supply range of ±2.25V to ±5.5V, which provides flexibility in system design and ensures compatibility with a broad range of power supplies. This versatile amplifier boasts a high slew rate and low harmonic distortion, contributing to its exceptional performance in fast signal processing applications.

Key features of the THS4541IRUNT include:

  • Wide bandwidth: The device offers a -3dB bandwidth of up to 600MHz, which is crucial for high-speed signal processing.
  • Low noise: With an input-referred voltage noise of just 1.9nV/√Hz, the THS4541IRUNT ensures that the signal-to-noise ratio is maximized for precision applications.
  • Robust output drive: Capable of driving 100Ω differential loads, this amplifier can handle challenging loads with ease.
  • Power-down feature: The THS4541IRUNT includes a power-down mode that significantly reduces the current consumption when the amplifier is not in use, thereby saving power and extending battery life in portable applications.

The device comes in a compact QFN-16 package, which minimizes board space and is suitable for space-constrained applications. With its combination of high performance, versatility, and power efficiency, the THS4541IRUNT from Texas Instruments is an excellent choice for engineers and designers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0479 $56.3832
18+ $5.7829 $104.0922
27+ $5.6021 $151.2567
37+ $5.4214 $200.5918
48+ $5.2407 $251.5536
64+ $4.6986 $300.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,460 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess