EN
  • EN
  • DE

CIR-3050/240V

Part No CIR-3050/240V
Manufacturer Omega Engineering
Catalog OEM Parts (C - E)
Description High Watt Density Cartridge Heaters With Incoloy Sheath 1/2 (1.27 Cm) Nominal Diameter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985179-CIR-3050/240V
Categories OEM Parts(C-E)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CIR-3050/240V CAD Model

Description

The CIR-3050/240V is a circular immersion heater manufactured by Omega Engineering. It's designed to provide direct heating of liquids in tanks, vessels, and other containers. The 240V specification indicates the operating voltage of the heater.

Applications

  • Heating water
  • Heating oils
  • Heating chemicals
  • Temperature maintenance in tanks and vessels
  • Laboratory applications

Features

  • Circular design for efficient heat distribution
  • Stainless steel construction for corrosion resistance
  • 240V AC operating voltage
  • Various wattage options available
  • Sheathed heating element for protection
  • Easy to install and maintain

Benefits

  • Provides direct and efficient heating of liquids.
  • Resists corrosion in various liquid environments.
  • Offers a range of power options to suit different heating needs.
  • Ensures safe operation with a sheathed heating element.
  • Simplifies installation and maintenance.

Additional Details

The CIR-3050/240V typically features a stainless steel heating element enclosed in a stainless steel sheath. The wattage rating is crucial for selecting the appropriate heater for the application. It's essential to ensure that the heater is fully immersed in the liquid during operation to prevent overheating and damage. A temperature controller is often used in conjunction with the immersion heater to maintain the desired liquid temperature.

Important specifications include the wattage rating, sheath material, maximum operating temperature, and immersion depth. Ensure compatibility with the liquid being heated to prevent corrosion or other damage. Regular inspection and cleaning are recommended to maintain optimal performance and prolong the lifespan of the heater. The connection type (e.g., threaded or flanged) will also need to be considered during installation.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Sagami
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess