EN
  • EN
  • DE

PD3Z284C12

Part No PD3Z284C12
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description 0.5W SURFACE MOUNT ZENER DIODE PowerDI 323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOD323
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 715731-PD3Z284C12
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD3Z284C12 CAD Model

Description

Introducing the PD3Z284C12 - Your Reliable Power Diode Solution

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the PD3Z284C12, a robust power diode designed to cater to a wide range of applications that demand high efficiency and reliability. This product is a testament to Diodes Incorporated's commitment to providing high-quality components that meet the rigorous requirements of today's electronic devices.

Key Features of PD3Z284C12

  • High Current Capability: The PD3Z284C12 is engineered to handle substantial current, making it ideal for power conversion applications.
  • Low Forward Voltage Drop: This diode ensures minimal power loss during operation, contributing to the overall efficiency of the system in which it's employed.
  • Fast Switching Speed: With its rapid switching capabilities, the PD3Z284C12 is well-suited for high-frequency applications, ensuring minimal transition losses.
  • Robust Thermal Performance: The product's excellent thermal characteristics ensure that it remains stable under various temperature conditions, enhancing its lifespan and reliability.
  • Surface Mount Package: The compact surface mount package allows for efficient use of PCB space, making it a perfect fit for modern, space-constrained electronic assemblies.

Applications

The versatility of the PD3Z284C12 makes it an ideal choice for a multitude of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Automotive Electronics
  • Telecommunications Infrastructure
  • Industrial Equipment

Quality and Reliability

Diodes Incorporated ensures that the PD3Z284C12 meets the highest standards of quality and reliability. Each diode undergoes rigorous testing to guarantee performance even under the most demanding conditions. With its exceptional features and proven dependability, the PD3Z284C12 is a wise choice for designers and engineers looking for a diode that won't let them down.

For detailed specifications, technical datasheets, and support resources, visit the official Diodes Incorporated website or contact your local authorized distributor. Trust the PD3Z284C12 to power your next project with confidence.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8873 $66.0555
75+ $1.5489 $116.1675
120+ $1.5003 $180.0360
160+ $1.4518 $232.2880
210+ $1.4033 $294.6930
280+ $1.2590 $352.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,320 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess