EN
  • EN
  • DE

THS4521SHKQ

Part No THS4521SHKQ
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 81MHZ RRO 8CFP / Op Amp Single Low Power Amplifier R-R O/P ±1.8V/3.6V 8-Pin CFPAK Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
SR - Slew Rate 422.5 V/μs
GBP - Gain Bandwidth Product 81MHz
-3db Bandwidth 104.3MHz
Current - Input Bias 750nA
Voltage - Input Offset 100μV
Operating Supply Current 1mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.5 V ~ 3.6 V, ±1.25 V ~ 1.8 V
Operating Temperature Range -55°C ~ 210°C
Mounting SMD
Package 8-CSOIC (0.220", 5.65mm Width)
Manufacturer Package 8-CFP
Win Source Part Number 796737-THS4521SHKQ
Popularity Medium
Supply and Demand Status Limited
Family Name THS4521
Introduction Date April 06, 2011
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian THS4521SHKQ CAD Model

Description

The THS4521SHKQ from Texas Instruments is a state-of-the-art differential amplifier that is designed to provide high-performance signal conditioning in a variety of applications. This amplifier is part of the Texas Instruments’ family of fully differential amplifiers that are optimized for low-power operations, making them ideal for battery-powered and portable devices.

Key Features:

  • Ultra-Low Power Consumption: The THS4521SHKQ is engineered to operate with minimal power, drawing only 1.9 mA of quiescent current. This feature is crucial for extending battery life in portable applications.
  • Wide Bandwidth: With a bandwidth of 145 MHz at a gain of +1 V/V, the amplifier can handle a broad range of frequencies, making it versatile for various signal processing tasks.
  • High Linearity: The device offers excellent linearity with a total harmonic distortion (THD) of -94 dBc at 1 MHz, ensuring signal integrity is maintained.
  • Fully Differential Architecture: The fully differential design provides improved noise rejection and is suitable for driving analog-to-digital converters (ADCs) with differential inputs.
  • Flexible Power Supply: It can operate from a single +2.5 V to +5.5 V power supply, or dual ±1.25 V to ±2.75 V power supplies, adding to its versatility in system design.
  • Integrated Common-Mode Feedback: The THS4521SHKQ includes an internal common-mode feedback network that allows for easy control of the output common-mode voltage.

Applications:

The THS4521SHKQ is suitable for a wide range of applications, including:

  • Portable Instrumentation
  • Active Filter Blocks
  • Medical Imaging Systems
  • Data Acquisition Systems
  • Wireless Infrastructure
  • Audio Processing

With its combination of low power consumption, high bandwidth, and excellent linearity, the THS4521SHKQ differential amplifier is an excellent choice for designers looking to optimize their signal chain performance while minimizing power usage. Whether for professional-grade audio equipment, precision instrumentation, or high-speed data systems, the THS4521SHKQ delivers the quality and reliability expected from Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess