EN
  • EN
  • DE

SN74AUP1T04DCKR

Part No SN74AUP1T04DCKR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER SCHMITT 1CH SC70-5 / LOW POWER,1.8/2.5/3.3-V INPUT,3.3-V COMS OUTPUT, SINGLE INVERTER GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage (V) 2.3V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.35V ~ 0.5V
Logic Level - High 1.1V ~ 1.19V
Max Propagation Delay at V, Max CL 4.4ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package SC-70-5
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Part Number Series 74AUP1T04
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805800-SN74AUP1T04DCKR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T04DCKR CAD Model

Description

The SN74AUP1T04DCKR is a high-performance, single inverter gate integrated circuit from Texas Instruments, designed for optimal power and speed in a compact package. This device is part of the advanced ultra-low power (AUP) series, which is engineered to operate with a very low power supply voltage range of 0.8V to 3.6V, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features:

  • Low Power Consumption: The SN74AUP1T04DCKR boasts ultra-low static power consumption, which significantly extends battery life for portable electronics.
  • Wide Voltage Range: With a broad VCC operating range, this device is highly versatile and can be used in various applications that require different voltage levels.
  • High-Speed Operation: Despite its low power design, it does not compromise on speed, offering fast propagation delay times.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, ensuring the device's reliability and longevity in the face of static electricity.
  • Small Package: The SN74AUP1T04DCKR comes in a small SC70 package, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: This component is manufactured using environmentally friendly materials, complying with RoHS standards.

Applications:

The SN74AUP1T04DCKR's low power consumption and small size make it suitable for a wide range of applications, including but not limited to:

  • Mobile phones
  • PDAs and handheld devices
  • Portable media players
  • Medical devices
  • Low-power IoT devices

Overall, the SN74AUP1T04DCKR from Texas Instruments is a highly efficient solution for designers seeking to optimize power and performance in their electronic circuits. Its combination of low power consumption, high-speed operation, and small form factor makes it a versatile choice for a multitude of low-voltage applications.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1934 $50.2840
635+ $0.1587 $100.7745
980+ $0.1537 $150.6260
1,345+ $0.1488 $200.1360
1,740+ $0.1438 $250.2120
2,330+ $0.1289 $300.3370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess