EN
  • EN
  • DE

THS4302RGTTG4

Part No THS4302RGTTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 12GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 5500 V/μs
Gain Bandwidth Product (GBP) 12GHz
-3db Bandwidth 2.4GHz
Current - Input Bias 7μA
Voltage - Input Offset 2mV
Operating Supply Current 37mA
Channel Output Current 180mA
Supply Voltage - Operating 3 V to 5 V, ±1.5 V to 2.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 1107078-THS4302RGTTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Medical, Industrial, Signal Processing, Wireless, Test & Measurement, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian THS4302RGTTG4 CAD Model

Description

The Texas Instruments THS4302RGTTG4 is a high-speed, wideband, fully differential amplifier designed to meet the demanding requirements of high-performance data acquisition systems and signal processing applications. This advanced amplifier is a part of TI's extensive range of high-speed amplifiers that are renowned for their exceptional performance and reliability.

Key Features

  • High Bandwidth: The THS4302RGTTG4 offers an impressive bandwidth, enabling it to handle high-speed signals with ease, making it ideal for applications requiring fast signal processing.
  • Low Distortion: With its low harmonic distortion, the amplifier ensures signal integrity, providing clean and accurate amplification of the input signal.
  • Fully Differential: The fully differential design of the amplifier allows for the reduction of common-mode noise, which is critical in high-precision applications.
  • High Output Current: Capable of delivering a high output current, this amplifier can drive a wide range of loads, making it highly versatile for various uses.
  • Single-Supply Operation: The THS4302RGTTG4 is designed to operate from a single power supply, simplifying the power supply design and reducing the overall system complexity.

Applications

The Texas Instruments THS4302RGTTG4 is suitable for a variety of applications, including:

  • High-speed data acquisition systems
  • Test and measurement equipment
  • Professional audio equipment
  • Medical imaging devices
  • Telecommunications infrastructure

Package and Quality

The THS4302RGTTG4 comes in a compact VQFN (Very Thin Quad Flat Non-Lead) package, which is ideal for space-constrained applications. The product adheres to Texas Instruments' stringent quality standards, ensuring high reliability and performance consistency across various environmental conditions.

Conclusion

Overall, the Texas Instruments THS4302RGTTG4 fully differential amplifier is an excellent choice for designers looking for a high-speed, high-performance component. Its robust feature set and flexible application range make it a go-to solution for those who require the best in signal amplification technology.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4395 $52.1975
12+ $8.5658 $102.7896
19+ $8.2981 $157.6639
25+ $8.0304 $200.7600
33+ $7.7628 $256.1724
44+ $6.9597 $306.2268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess