EN
  • EN
  • DE

SN74LV138ATPWR

Part No SN74LV138ATPWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-LINE TO 8-LINE DECODER/DEMULTIPLEXER | IC 3-8 LINE DECODR/DEMUX 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 12mA, 12mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74LV138
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255149-SN74LV138ATPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV138ATPWR CAD Model

Description

The SN74LV138ATPWR is a high-performance, low-voltage 3-to-8 line decoder/demultiplexer designed by Texas Instruments. This integrated circuit (IC) is part of the SN74LV family, which is known for its low-voltage operation and excellent performance in a wide range of applications.

Key Features:

  • Voltage Range: The device operates at a voltage range of 2V to 5.5V, making it suitable for battery-operated and low-power systems.
  • High-Speed Operation: It features a typical propagation delay time of 4.5 ns when operating at 5V, ensuring fast response times for critical applications.
  • Multiple Decoding Options: The SN74LV138ATPWR can be used to decode a 3-bit binary input to one of eight output lines, making it ideal for address decoding and data routing applications.
  • Output Drive Capability: With the ability to source or sink up to 12 mA at the output, the IC can drive LEDs and other light loads without additional components.
  • Power-Down Protection: Inputs and outputs are protected against damage due to high static voltages or electric fields.
  • Wide Operating Temperature: The device can operate over a broad temperature range from -40°C to 85°C, suitable for industrial environments.

Package and Availability:

The SN74LV138ATPWR is offered in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, identified by the PWR suffix. This surface-mount package is optimized for space-constrained applications and is compatible with standard SMT assembly processes.

Applications:

With its versatile features, the SN74LV138ATPWR is well-suited for a variety of uses, including:

  • Memory chip select decoding
  • Data multiplexing
  • Control signal routing
  • Function generator selection
  • Industrial control systems
  • Consumer electronics

Overall, the SN74LV138ATPWR from Texas Instruments is a reliable and efficient solution for designers looking to implement decoding or demultiplexing functions in their digital systems, particularly where low power consumption and high-speed operation are critical.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2494 $51.1270
490+ $0.2047 $100.3030
760+ $0.1983 $150.7080
1,045+ $0.1919 $200.5355
1,350+ $0.1855 $250.4250
1,805+ $0.1663 $300.1715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess