EN
  • EN
  • DE

THS4001ID

Part No THS4001ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 270-MHz HIGH-SPEED AMPLIFIER | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 400V/μs
Gain Bandwidth Product 270MHz
-3db Bandwidth 270MHz
Current - Input Bias 2.6μA
Voltage - Input Offset 2mV
Supply Current 7.8mA
Current - Output / Channel 100mA
Supply Voltage , Single/Dual (±) 5V ~ 32V, ±2.5V ~ 16V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number THS4001
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1267055-THS4001ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS4001ID CAD Model

Description

The THS4001ID from Texas Instruments is a high-speed, voltage feedback amplifier that is designed to address a wide range of applications, including telecom, video, and test instrumentation. This amplifier boasts a remarkable slew rate and bandwidth that enable it to handle high-speed signal processing tasks with ease.

Key Features:

  • High Slew Rate: The THS4001ID offers a high slew rate of 3600 V/μs, which allows it to respond quickly to changes in the input signal, making it ideal for high-speed data acquisition systems, pulse amplifiers, and video processing applications.
  • Wide Bandwidth: With a bandwidth of 270 MHz at a gain of +2, this amplifier can handle high-frequency signals while maintaining signal fidelity, making it suitable for RF and IF amplification.
  • Low Distortion: It features a low harmonic distortion, which is critical for maintaining signal quality in communication systems and audio processing.
  • Single Supply Operation: The THS4001ID is capable of operating from a single supply voltage ranging from 5 V to 12 V, which simplifies power supply design and is beneficial for portable and compact systems.
  • Differential Gain and Phase: The device has excellent differential gain and phase error performance, which is important for video electronics to ensure the quality and stability of the image.

Applications:

  • Telecommunications
  • Video Processing Equipment
  • Test and Measurement Systems
  • ADC/DAC Buffer
  • Active Filters
  • Professional Audio Equipment

The THS4001ID is offered in an 8-pin SOIC package, providing a compact solution that is easy to integrate into various circuit designs. Its robust design and high performance make it an excellent choice for designers who require a reliable and efficient amplifier for high-speed applications.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments official product page.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3202 $51.2414
17+ $6.0063 $102.1071
26+ $5.8186 $151.2836
36+ $5.6309 $202.7124
46+ $5.4432 $250.3872
62+ $4.8802 $302.5724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess