EN
  • EN
  • DE
  • IT

THS3202D

Part No THS3202D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 2-GHZ, LOW DISTORTION, CURRENT FEEDBACK AMPLIFIERS | IC OPAMP CFA 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Current Feedback
Slew Rate 9000V/μs
-3db Bandwidth 2GHz
Current - Input Bias 14μA
Voltage - Input Offset 700μV
Supply Current 15mA
Current - Output / Channel 120mA
Supply Voltage , Single/Dual (±) 6.6V ~ 15V, ±3.3V ~ 7.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number THS3202
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1267050-THS3202D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS3202D CAD Model

Description

The THS3202D, from Texas Instruments, is a high-performance current feedback amplifier designed to address a wide range of applications that require high bandwidth and high slew rate. This amplifier is particularly suited for high-speed communication systems, video processing, and test equipment, delivering exceptional speed and accuracy to meet the demands of modern technology.

Key Features

  • High Bandwidth: The THS3202D offers a remarkable bandwidth of 1.8 GHz, enabling it to process high-frequency signals with minimal distortion.
  • High Slew Rate: With a slew rate of 9000 V/μs, this amplifier ensures rapid changes in the output voltage, which is crucial for maintaining signal fidelity in fast-switching applications.
  • Low Distortion: The device provides a low harmonic distortion, making it ideal for applications such as professional video equipment where signal integrity is paramount.
  • Dual Supply Operation: It operates on a dual supply voltage, which allows for greater flexibility in system design and application.
  • Output Current: The THS3202D is capable of delivering an output current of ±60 mA, suitable for driving a wide range of loads.

Applications

  • High-Speed Data Acquisition Systems
  • Professional Video Electronics
  • Test and Measurement Equipment
  • High-Speed Communication Systems
  • Arbitrary Waveform Generators

Package and Quality

The THS3202D is available in an 8-pin SOIC package, which is compact and easy to integrate into various circuit designs. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to the highest standards to ensure reliability and performance consistency.

Conclusion

Overall, the THS3202D from Texas Instruments stands out as a top choice for designers seeking a high-speed, high-performance current feedback amplifier. Its impressive specifications and versatility make it a valuable component in any high-speed signal processing application.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess