EN
  • EN
  • DE

STM8L151R8T6TR

Part No STM8L151R8T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64LQFP / STM8 series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8L EnergyLite
Package Tape & Reel
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O 54
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 28x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM8
Other Names 497-19392-6,STM8L151R8T6TR,497-19392-2,497-19392-1
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262090-STM8L151R8T6TR
Ultra Librarian 3D Model Ultra Librarian STM8L151R8T6TR CAD Model

Description

STMicroelectronics STM8L151R8T6TR Microcontroller

The STM8L151R8T6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that is part of the STM8L ultra-low-power series. This device is designed to deliver high performance and robustness with a focus on power efficiency, making it an ideal choice for a wide range of applications, particularly those requiring extended battery life.

This MCU is built on an advanced 8-bit core, operating at a frequency of up to 16 MHz. It is equipped with 64 KB of Flash program memory and 2 KB of RAM, providing ample space for complex applications. The STM8L151R8T6TR also features an integrated EEPROM with a capacity of 2 KB, which is beneficial for non-volatile storage needs.

The connectivity options on this microcontroller are extensive, including a versatile set of peripherals. It has USART, SPI, and I2C interfaces for serial communication, which are essential for modern embedded systems. Additionally, it offers 28 general-purpose I/O pins, allowing for flexible hardware interfacing.

One of the key features of the STM8L151R8T6TR is its ultra-low-power consumption modes, which include five different power-saving modes to optimize energy efficiency. These modes range from low power run mode to halt and active-halt modes, providing designers with the flexibility to minimize power usage according to their application's requirements.

The device also integrates a 12-bit analog-to-digital converter (ADC), which allows for precise analog signal measurement—a crucial feature for sensor-based applications. Furthermore, it includes a real-time clock, watchdog timers, and a single 16-bit timer, which are essential components for managing time-sensitive tasks and system integrity.

The STM8L151R8T6TR comes in a 64-pin LQFP package, which is suitable for space-constrained designs while still offering a broad range of input/output options. It operates over a wide temperature range from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

In summary, the STM8L151R8T6TR from STMicroelectronics is a feature-rich and highly efficient microcontroller that provides a perfect balance between power consumption and performance, making it a top choice for designers looking to create sophisticated and energy-efficient embedded systems.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6437 $50.2303
47+ $2.1692 $101.9524
72+ $2.1015 $151.3080
99+ $2.0337 $201.3363
128+ $1.9659 $251.6352
171+ $1.7625 $301.3875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,723 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess