EN
  • EN
  • DE
  • IT

PIC16F1787-I/ML

Part No PIC16F1787-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Number of I/O 35
Family Name PIC16F1787
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 45
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850184-PIC16F1787-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1787-I/ML CAD Model

Description

Microchip Technology's PIC16F1787-I/ML Microcontroller

The PIC16F1787-I/ML is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology's esteemed PIC16F series. This versatile MCU is designed to cater to a wide range of applications, from simple consumer electronics to complex industrial systems. With its advanced features and robust design, the PIC16F1787-I/ML is an ideal choice for designers looking for a reliable and efficient solution for their embedded projects.

At the heart of the PIC16F1787-I/ML is a powerful RISC architecture that enables the execution of most instructions in a single cycle, achieving throughputs approaching 1 MIPS per MHz. This ensures efficient use of power and speed, making it suitable for applications requiring fast and responsive control. The device operates at a maximum frequency of 32 MHz and includes 16 KB of flash memory for program storage, along with 1 KB of RAM for data handling.

This microcontroller features a wide range of peripherals that enhance its functionality. It includes up to 28 programmable I/O pins, which can be utilized for interfacing with sensors, actuators, and other electronic components. The device also boasts an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing for precise measurement of analog signals. Additionally, it offers various communication interfaces such as I2C, SPI, and EUSART, providing flexible options for serial connectivity.

One of the standout features of the PIC16F1787-I/ML is its advanced power management capabilities. The MCU supports multiple power modes, enabling designers to optimize power consumption for battery-powered or energy-sensitive applications. It also possesses an on-chip voltage regulator, brown-out reset, and a watchdog timer to ensure reliable operation under varying power conditions.

The device comes in a 44-pin QFN (Quad Flat No-leads) package, denoted by the 'ML' suffix, which is suitable for space-constrained applications while providing ample I/O options. The 'I' in the part number indicates the industrial temperature range, ensuring operation in environments from -40°C to +85°C.

In summary, the PIC16F1787-I/ML from Microchip Technology is a feature-rich and versatile microcontroller that offers a balanced combination of performance, power efficiency, and peripheral integration, suitable for a broad range of embedded systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3178 $50.9916
53+ $1.9018 $100.7954
82+ $1.8423 $151.0686
113+ $1.7829 $201.4677
146+ $1.7235 $251.6310
195+ $1.5452 $301.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess