EN
  • EN
  • DE
  • IT

UCC28083P

Part No UCC28083P
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description 8-PIN CURRENT MODE PUSH-PULL PWM CONTROLLERS WITH PROGRAMMABLE SLOPE COMPENSATION | IC REG CTRLR PWM CM 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Push-Pull
Voltage - Start Up 12.5V
Supply Voltage 8.3V ~ 15V
Duty Cycle 49%
Switching Frequency 50kHz ~ 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Mounting Style Through Hole
Family Part Number UCC28083
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1276216-UCC28083P
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28083P CAD Model

Description

The UCC28083P from Texas Instruments is a versatile and robust integrated circuit designed for power supply applications. This advanced BiCMOS push-pull, high-speed, low-power, pulse-width modulator (PWM) controller exhibits improved performance with a variety of features making it an excellent choice for a wide range of power conversion applications.

Key Features

  • Push-Pull Architecture: The UCC28083P operates with a push-pull control scheme that provides a symmetrical drive output, reducing electromagnetic interference (EMI) and improving efficiency.
  • Dual Alternating Outputs: It features dual alternating PWM outputs that ensure balanced power delivery and minimize stress on power components.
  • Wide Supply Voltage Range: This device is designed to operate over a wide supply voltage range, accommodating various applications and ensuring consistent performance across different power levels.
  • Programmable Dead-Time: Users can set the dead-time between the two outputs, optimizing the overlap and non-overlap intervals to suit specific circuit requirements and to enhance efficiency.
  • Internal Soft-Start: The UCC28083P incorporates an internal soft-start function that gradually ramps up the output voltage, minimizing start-up stress and extending the lifespan of the power supply components.
  • Frequency Jittering: It includes frequency jittering which helps in reducing EMI by spreading the energy over a wider frequency band.
  • Low Startup and Operating Current: The device is designed with low startup and operating currents, which contribute to a lower overall power consumption.

Applications

The UCC28083P is suitable for a range of applications including:

  • AC-DC converters
  • Isolated and non-isolated power supplies
  • DC-DC converters
  • Offline power supplies
  • Telecommunication equipment power supplies
  • Industrial power systems

With its combination of features, the UCC28083P enhances the performance and reliability of power systems, making it an ideal choice for designers looking for an efficient and flexible PWM controller.

You May Also Be Interested in

EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $1.4236
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess