The SanRex DF40AA160 is a diode module designed for various power rectification applications. This module features a robust construction and is intended for use in demanding industrial environments.
Applications:
- AC motor drives
- Uninterruptible Power Supplies (UPS)
- Welding power supplies
- Battery chargers
- General power rectification
Features:
- High surge current capability
- Electrically isolated baseplate
- High voltage rating
- Low forward voltage drop
- Compact design
Benefits:
- Increased system reliability due to robust design and high surge current capability.
- Simplified mounting due to the electrically isolated baseplate, which eliminates the need for additional insulation.
- Improved energy efficiency through low forward voltage drop, reducing power losses.
- Extended lifespan in demanding applications due to the high voltage rating and durable construction.
- Space-saving design allows for integration into compact systems.
Additional Details:
The DF40AA160 is a diode module containing two diodes in a single package. It is designed for high-power applications where reliable and efficient rectification is required. The module utilizes a robust internal structure to withstand high surge currents and ensure long-term reliability. The electrically isolated baseplate allows for direct mounting to a heatsink without the need for additional insulation, simplifying the assembly process and improving thermal performance.
Technical Specifications (Typical):
- Voltage Rating: 1600V
- Current Rating: 40A
- Surge Current: (Consult Datasheet)
- Forward Voltage Drop: (Consult Datasheet)
- Isolation Voltage: (Consult Datasheet)
For detailed specifications, mounting instructions, and safety precautions, refer to the official SanRex datasheet for the DF40AA160.