EN
  • EN
  • DE

TFP513PAP

Part No TFP513PAP
Manufacturer Texas Instruments
Catalog RF Transmitters
Description CONSUMER CIRCUIT, CMOS, PQFP64 / RF Transmitter Antenna
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 364964-TFP513PAP
Ultra Librarian 3D Model Ultra Librarian TFP513PAP CAD Model

Description

The TFP513PAP is a versatile and high-performance display driver integrated circuit (IC) from the renowned semiconductor manufacturer Texas Instruments (TI). This IC is specifically designed to meet the rigorous demands of today's advanced digital display technologies, making it an ideal solution for a wide range of applications including televisions, computer monitors, and digital projectors.

Key Features

  • High-Quality Video Performance: The TFP513PAP boasts a robust video interface that delivers high-resolution, artifact-free video playback. It supports various video formats and offers excellent color depth, ensuring a crisp and vibrant visual experience.
  • Advanced Pixel Control: With its precise pixel control capabilities, this display driver ensures smooth transitions and sharp images, which is crucial for high-definition displays.
  • Compatibility: The TFP513PAP is designed to be compatible with a broad range of LCD and other display technologies, providing a versatile solution for display manufacturers.
  • Energy Efficiency: TI's commitment to energy efficiency is evident in the TFP513PAP, which is engineered to minimize power consumption without compromising performance, making it suitable for eco-friendly products.

Product Specifications

The TFP513PAP operates over a wide temperature range and comes in a PowerPAD™ HTQFP package that ensures enhanced thermal performance. It features a flexible digital interface that can handle various input formats, making it highly adaptable to new and legacy video sources. The driver also includes built-in error detection and correction mechanisms to maintain signal integrity.

Applications

Due to its high reliability and quality, the TFP513PAP from Texas Instruments is commonly used in high-end display systems, where consistent performance and longevity are critical. It is an excellent choice for manufacturers looking to produce state-of-the-art digital displays with market-leading video capabilities.

Summary

Overall, the TFP513PAP from Texas Instruments is a top-tier display driver that offers outstanding video quality, energy efficiency, and adaptability. Its robust design and advanced features make it a preferred choice for leading-edge digital display solutions.

You May Also Be Interested in

NXP / Nexperia
Lowest to $2.6091
Microchip Technology
RF TX IC ASK 868-928MHZ 24VQFN
Lowest to $3.3291
Maxim Integrated
IC TRANSM ASK/FSK 16-TQFN
Lowest to $16.3225
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1884 $54.5652
7+ $14.9239 $104.4673
11+ $14.4575 $159.0325
15+ $13.9911 $209.8665
19+ $13.5248 $256.9712
25+ $12.1256 $303.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess