EN
  • EN
  • DE

TFP401PZPG4

Part No TFP401PZPG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC PANELBUS DVI REC 100-HTQFP / Digital Receiver 3RX 100-Pin HTQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Receiver
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 796693-TFP401PZPG4
Popularity Medium
Supply and Demand Status Limited
Family Name TFP401
Introduction Date April 14, 2005
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TFP401PZPG4 CAD Model

Description

The TFP401PZPG4 is a high-performance PanelBus™ digital receiver from Texas Instruments, designed to facilitate the direct connection between digital video sources and various display devices. This integrated circuit is particularly suitable for applications requiring high-speed digital video and audio reception, such as digital projectors, digital televisions, and other advanced video display systems.

Key Features

  • High-Quality Digital Video Interface: The TFP401PZPG4 is compliant with the DVI 1.0 specification, providing a robust digital interface for video transmission.
  • Wide Pixel Clock Range: It supports a wide pixel clock range of 25 MHz to 165 MHz, accommodating various display resolutions, including HDTV formats and PC graphics.
  • Integrated HDCP Decoder: The device includes an HDCP (High-bandwidth Digital Content Protection) decoder, allowing for the secure transmission of protected content.
  • Flexible Color Depths: This receiver can handle different color depths, including 24-bit (8 bits per color) and 16-bit (reduced color depth) modes, ensuring compatibility with diverse content types.
  • Plug and Play Functionality: With its I²C interface for EDID (Extended Display Identification Data) communication, the TFP401PZPG4 ensures easy installation and automatic configuration with connected display devices.

Technical Specifications

  • Package: The TFP401PZPG4 comes in a 100-Pin HTQFP (Thin Quad Flat Pack) package, suitable for surface mount technology (SMT).
  • Operational Temperature: It is designed to operate within a temperature range of 0°C to 70°C, ensuring reliability across various environments.
  • Supply Voltage: The device operates at a supply voltage of 3.3V, making it compatible with common digital systems.

Applications

The TFP401PZPG4's versatility makes it an ideal choice for a broad array of digital video applications, including:

  • Digital projectors
  • High-definition televisions (HDTVs)
  • Computer monitors
  • Advanced display systems

Conclusion

In summary, the TFP401PZPG4 from Texas Instruments is a powerful and adaptable digital receiver, offering high-speed digital video and audio reception with HDCP support. Its compatibility with the DVI 1.0 standard and ability to work with a wide range of resolutions and color depths make it a top choice for manufacturers and designers of cutting-edge digital display products.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1865 $50.9325
12+ $8.3582 $100.2984
19+ $8.0970 $153.8430
26+ $7.8358 $203.7308
34+ $7.5746 $257.5364
45+ $6.7910 $305.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess