EN
  • EN
  • DE

CD74HC4046AMT

Part No CD74HC4046AMT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL W/VCO 16-SOIC / High-Speed CMOS Logic Phase-Locked Loop with VCO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Type Phase Lock Loop (PLL)
PLL Yes
Input CMOS
Output CMOS
Number of Circuits 1
Frequency - Max 38MHz
Divider/Multiplier No/No
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 771382-CD74HC4046AMT
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC4046
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HC4046AMT CAD Model

Description

Product Overview: CD74HC4046AMT by Texas Instruments

The CD74HC4046AMT is a high-speed CMOS Logic Phase-Locked Loop (PLL) integrated circuit produced by the renowned semiconductor manufacturer, Texas Instruments. Designed to operate in a wide range of electronic applications, this device is well-suited for synchronization and timing solutions where a stable and accurate clock signal is crucial.

The CD74HC4046AMT features a voltage-controlled oscillator (VCO) that is capable of a large range of frequency operation. Alongside the VCO, there are three different phase comparators, each with unique characteristics that provide designers with a variety of options for phase comparison and signal synchronization. The flexibility offered by these phase comparators allows for the device to be tailored to specific system requirements.

One of the key attributes of the CD74HC4046AMT is its compatibility with a wide range of supply voltages, typically from 3V to 15V. This feature makes it adaptable to various logic families and ensures that it can be easily integrated into both existing and new designs. The device also boasts a low power consumption, which is a critical factor for battery-powered or energy-efficient systems.

The integrated circuit comes in a surface-mount package, specifically the SOIC-16 (Small Outline Integrated Circuit) package, which is ideal for compact and space-constrained applications. Its surface-mount technology (SMT) design allows for a more streamlined manufacturing process and improved reliability in end products.

Applications for the CD74HC4046AMT are diverse and include but are not limited to frequency modulation or demodulation, frequency synthesis, and data synchronization. Its usage can be found in telecommunications, consumer electronics, instrumentation, and computer systems where precise clock management is necessary.

With Texas Instruments' reputation for quality and reliability, the CD74HC4046AMT provides an efficient and robust solution for designers looking to implement a PLL in their systems. Its combination of features, including a wide operating voltage range, multiple phase comparators, and low power consumption, make it a versatile choice for a multitude of phase-locked loop applications.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess